The CN5230R-600BG729-SCP-Y-G is a multi-core processor manufactured by Cavium (now Marvell), a leading provider of semiconductor products for networking, communications, and data center infrastructure. This processor is designed for high-performance applications, offering advanced features and capabilities. It is likely part of the Octeon family of processors.
Applications
- Network security appliances
- Wireless base stations
- Data center servers
- Storage systems
- Enterprise networking
Features
- Multi-core architecture
- High clock speed (600 MHz as indicated by '600BG729')
- Advanced security features
- Integrated hardware accelerators
- High-speed I/O interfaces
Benefits
- Increased network throughput
- Enhanced security
- Reduced latency
- Improved energy efficiency
- Scalable performance
Additional Details
The CN5230R-600BG729-SCP-Y-G processor likely features multiple MIPS cores, providing significant processing power for demanding network applications. The 'SCP' in the name suggests security co-processing capabilities, potentially including hardware-based encryption and decryption. The 'BG729' likely indicates a specific package type (Ball Grid Array with 729 pins). Cavium (Marvell) provides detailed datasheets and technical documentation for its processors, including specifications on clock speed, power consumption, memory interfaces, and I/O capabilities. The processor is designed to accelerate network processing tasks, such as packet inspection, intrusion detection, and VPN termination. Its high-speed I/O interfaces enable seamless connectivity to network interfaces and other peripherals. The multi-core architecture enables parallel processing, maximizing performance and efficiency. The CN5230R is a robust solution built for demanding network applications where performance and security are a must. The processor's integrated hardware accelerators will relieve the main cores from compute-intensive tasks, allowing them to handle more operations.