EN
  • EN
  • DE

CN5020-300BG564-SCP-G

Part No CN5020-300BG564-SCP-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820836-CN5020-300BG564-SCP-G
Ultra Librarian 3D Model Ultra Librarian CN5020-300BG564-SCP-G CAD Model

Description

The CN5020-300BG564-SCP-G is a multi-core processor from Cavium's Octeon family. This processor is designed for networking and security applications, providing high performance and advanced features for demanding workloads. It integrates multiple MIPS64 cores, along with hardware acceleration engines for packet processing, security, and deep packet inspection.

Applications:

  • Network security appliances (firewalls, intrusion detection/prevention systems)
  • Wireless infrastructure (base stations, access points)
  • Storage networking (network-attached storage, storage controllers)
  • Data center networking (switches, routers)
  • Service provider equipment (gateways, edge routers)
  • Enterprise networking solutions

Features:

  • Multi-core MIPS64 architecture
  • Hardware acceleration for packet processing (e.g., TCP offload, QoS)
  • Integrated security engines (e.g., IPsec, SSL/TLS)
  • Deep packet inspection (DPI) capabilities
  • High-speed I/O interfaces (e.g., Gigabit Ethernet, PCIe)
  • DDR3 memory controller
  • Advanced power management features
  • Integrated security features such as secure boot

Benefits:

  • High performance for demanding networking and security applications
  • Hardware acceleration reduces CPU load and improves efficiency
  • Integrated security engines enhance network security
  • Deep packet inspection enables advanced threat detection
  • High-speed I/O interfaces provide connectivity for various network devices
  • Reduced power consumption compared to discrete solutions
  • Simplified system design and reduced BOM cost

Additional Details:

The CN5020-300BG564-SCP-G likely features a clock speed around 300MHz, a BGA package with 564 pins, and is part of the Octeon CN50XX series. The SCP designation might relate to a specific feature set or configuration. The "G" at the end often signifies that it is a lead-free or RoHS compliant part. Octeon processors are known for their specialized hardware accelerators that significantly improve performance in tasks like packet processing, encryption/decryption, and traffic management. This particular processor would be suitable for applications requiring moderate performance within the Octeon family, balancing performance with power efficiency. Consult the official Cavium documentation for complete specifications and feature details.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $621.7391 $621.7391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess