EN
  • EN
  • DE

CN5010-400BG564-SCP-G

Part No CN5010-400BG564-SCP-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820832-CN5010-400BG564-SCP-G
Ultra Librarian 3D Model Ultra Librarian CN5010-400BG564-SCP-G CAD Model

Description

The Cavium CN5010-400BG564-SCP-G is a multi-core MIPS64 processor designed for embedded networking and control plane applications. This processor integrates multiple MIPS64 cores, high-speed I/O interfaces, and hardware acceleration engines to deliver high performance and power efficiency.

Applications

  • Control Plane Processing
  • Network Appliances
  • Security Appliances
  • Wireless Base Stations
  • Storage Systems
  • Industrial Control Systems

Features

  • Dual-Core MIPS64 Processor
  • 400 MHz Clock Speed
  • 564-Pin Package
  • Integrated Security Acceleration
  • DDR2 Memory Controller
  • Multiple Gigabit Ethernet Ports
  • PCIe Interface
  • USB 2.0 Interface
  • Hardware Acceleration for Cryptography and Packet Processing

Benefits

  • High performance for control plane tasks.
  • Reduced power consumption compared to traditional processors.
  • Integrated security features for secure networking applications.
  • Flexible I/O options for diverse connectivity requirements.
  • Simplified system design with integrated peripherals.

Technical Specifications

The CN5010-400BG564-SCP-G is a dual-core MIPS64 processor operating at 400 MHz. It incorporates a DDR2 memory controller for high-bandwidth memory access. The integrated security engine supports various cryptographic algorithms, including AES, DES, and SHA. The processor features multiple Gigabit Ethernet ports for network connectivity and a PCIe interface for expansion. The USB 2.0 interface enables connection to peripheral devices. The package is a 564-pin BGA. The processor is designed to operate in a wide range of temperatures making it suitable for embedded applications.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess