EN
  • EN
  • DE

CN2460-350BG1096-P

Part No CN2460-350BG1096-P
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820825-CN2460-350BG1096-P
Ultra Librarian 3D Model Ultra Librarian CN2460-350BG1096-P CAD Model

Description

The CN2460-350BG1096-P is a multi-core processor from Cavium Networks (now Marvell). It's part of the Octeon Plus family, designed for high-performance networking and security applications. This processor features multiple MIPS64 cores along with hardware accelerators and I/O interfaces to optimize network traffic processing.

Applications:

  • Network security appliances (firewalls, intrusion detection/prevention systems)
  • Wireless controllers
  • Storage networking
  • Routers and switches
  • Application delivery controllers

Features:

  • Multi-core MIPS64 architecture for efficient parallel processing
  • Hardware acceleration for packet processing, security protocols (IPsec, SSL), and QoS
  • High-speed I/O interfaces including Gigabit Ethernet and PCI Express
  • DDR2/DDR3 memory controller supporting high memory bandwidth
  • Advanced security features with hardware-based encryption/decryption support
  • Low power consumption design for energy efficiency
  • Integrated power management features

Benefits:

  • Increased network throughput and reduced latency
  • Improved security performance through hardware acceleration of cryptographic functions
  • Lower operating costs due to energy-efficient design
  • Simplified system design due to integrated hardware accelerators
  • Scalability and flexibility to meet changing network demands
  • Reduced CPU load for network tasks, freeing resources for other applications
  • Faster time-to-market with available software development kits (SDKs)

Additional Details:

The CN2460-350BG1096-P operates at a core clock speed of 350 MHz. The integrated hardware accelerators handle tasks such as packet classification, forwarding, and security processing, significantly improving overall network performance. The processor also includes features for traffic management and quality of service (QoS) to prioritize critical network traffic. Power management capabilities allow for dynamic voltage and frequency scaling to optimize power consumption based on the current workload. The device is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. The exact number of cores, cache sizes, and supported I/O interfaces can be found in the Marvell datasheet for this part.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess