EN
  • EN
  • DE

CAT93C57SI-TE13

Part No CAT93C57SI-TE13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 1K/2K/2K/4K/16K-Bit Microwire Serial E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159228-CAT93C57SI-TE13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT93C57SI-TE13 CAD Model

Description

The CAT93C57SI-TE13 is a 2Kb Microwire Serial EEPROM manufactured by Catalyst Semiconductor. It is a non-volatile memory device that can be electrically erased and reprogrammed. This EEPROM utilizes a simple Microwire interface for communication with a microcontroller or other digital system. It is organized as 256 x 8 bits.

Applications

  • Consumer Electronics
  • Industrial Controls
  • Medical Devices
  • Automotive Systems
  • Data Storage

Features

  • Microwire Serial Interface: Simple 3-wire interface for easy integration.
  • 2Kb EEPROM: Offers 2048 bits of non-volatile memory.
  • Self-Timed Write Cycle: Simplifies write operations with automatic timing.
  • Low Voltage Operation: Operates at low voltage, minimizing power consumption.
  • High Endurance: Capable of withstanding a large number of write cycles.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Easy Integration: Simple Microwire interface simplifies connection to microcontrollers.
  • Reprogrammable: Allows for in-system updates and modifications.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Reliable Data Storage: Provides reliable storage for configuration data and other important information.

Additional Details

The CAT93C57SI-TE13 is typically used to store configuration parameters, calibration data, and other non-volatile information in a wide range of electronic systems. Its Microwire interface makes it easy to interface with microcontrollers and other digital devices. It supports a self-timed write cycle, which simplifies write operations and reduces the overhead on the microcontroller. This part is often available in SOIC or TSSOP packages. The TE13 suffix may indicate tape and reel packaging. As this is listed as end-of-life, consider searching for compatible alternatives for future projects.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess