EN
  • EN
  • DE

CAT809MTBI-T

Part No CAT809MTBI-T
Manufacturer Catalyst Semiconductor
Catalog PMIC - Supervisors
Description 3-Pin Microprocessor Power Supply Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159154-CAT809MTBI-T
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT809MTBI-T CAD Model

Description

The CAT809MTBI-T is a microprocessor supervisory circuit manufactured by Catalyst Semiconductor. It is designed to monitor the power supply voltage of a microprocessor or microcontroller and provide a reset signal when the voltage falls below a certain threshold. This ensures that the processor starts up correctly and avoids erratic behavior due to low voltage conditions.

Applications:

  • Microcontroller-Based Systems: Used in systems with microcontrollers to ensure proper startup and prevent data corruption during power failures.
  • Embedded Systems: Employed in embedded systems to monitor the power supply and provide a reset signal to the processor.
  • Industrial Control Systems: Integrated into industrial control equipment to ensure reliable operation under fluctuating power conditions.
  • Automotive Electronics: Utilized in automotive electronic modules to protect the processor from undervoltage conditions.
  • Consumer Electronics: Found in consumer electronic devices to ensure proper operation during power dips and brownouts.

Features:

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Reset Output: Provides an active-low reset output signal.
  • Low Supply Current: Operates with low supply current, minimizing power consumption.
  • Small Package: Available in a small SOT-23 package.
  • Fixed Threshold Voltage: Features a fixed threshold voltage (typically 4.63V).

Benefits:

  • Reliable Startup: Ensures reliable microprocessor or microcontroller startup.
  • Data Protection: Prevents data corruption by resetting the processor during undervoltage conditions.
  • Simple Implementation: Easy to integrate into existing circuits.
  • Low Power: Minimizes power consumption, suitable for battery-powered applications.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details:

The CAT809MTBI-T features a typical reset timeout period to ensure that the power supply has stabilized before the processor begins operation. The reset output remains asserted as long as the supply voltage is below the threshold. The operating temperature range is typically -40°C to +85°C. The 'T' in the part number usually signifies tape and reel packaging.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to €0.1093
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to €0.4240
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to €2.6086
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to €0.6118
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to €0.1552
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ €2.1893 €54.7325
59+ €1.7962 €105.9764
92+ €1.7402 €160.1006
126+ €1.6842 €212.2140
163+ €1.6283 €265.4052
218+ €1.4592 €318.1051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess