EN
  • EN
  • DE

CAT809LTBI-T

Part No CAT809LTBI-T
Manufacturer Catalyst Semiconductor
Catalog PMIC - Supervisors
Description 3-Pin Microprocessor Power Supply Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Catalyst Semiconductor
Win Source Part Number 1159153-CAT809LTBI-T
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT809LTBI-T CAD Model

Description

The CAT809LTBI-T is a microprocessor reset circuit or voltage supervisor manufactured by Catalyst Semiconductor. This device monitors the power supply voltage of a microcontroller or microprocessor and asserts a reset signal if the voltage drops below a certain threshold. The 'T' likely indicates a specific voltage threshold. The CAT809LTBI-T is designed to ensure that the microcontroller starts up correctly and avoids erroneous operation during brownout conditions.

Applications

  • Microcontroller systems: Power supply monitoring and reset generation for microcontrollers.
  • Embedded systems: Voltage supervision and reset control in various embedded applications.
  • Industrial controls: Ensuring proper operation of microprocessors in industrial control systems.
  • Automotive electronics: Power supply monitoring and reset generation in automotive control units.
  • Consumer electronics: Reset control in devices such as TVs, set-top boxes, and audio equipment.

Features

  • Precision voltage monitoring: Monitors the power supply voltage with high accuracy.
  • Reset output: Generates a reset signal when the voltage drops below the threshold.
  • Active-low reset: The reset output is active low, meaning it is asserted low when a reset condition occurs.
  • Open-drain output: The reset output is open-drain, allowing for easy connection to microcontrollers.
  • Small package: Available in small surface-mount packages.
  • Low power consumption: Minimizes power consumption.

Benefits

  • Ensures proper startup: Prevents the microcontroller from running with insufficient voltage.
  • Protects against data corruption: Prevents data corruption during brownout conditions.
  • Simplifies system design: Eliminates the need for external reset circuitry.
  • Reliable operation: Provides a reliable and robust solution for voltage monitoring and reset generation.
  • Cost-effective: Offers a cost-effective solution for power supply supervision.

Additional Details

The CAT809LTBI-T monitors the power supply voltage and asserts a reset signal if the voltage drops below a pre-defined threshold. The reset output remains asserted until the voltage rises above the threshold plus a hysteresis voltage. This hysteresis prevents the reset signal from oscillating when the voltage is near the threshold. The device is typically available in SOT-23 or similar small surface-mount packages. It is a common and essential component for ensuring the reliable operation of microcontroller-based systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess