EN
  • EN
  • DE

CAT706VI-G

Part No CAT706VI-G
Manufacturer Catalyst Semiconductor
Catalog PMIC - Supervisors
Description μP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159147-CAT706VI-G
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT706VI-G CAD Model

Description

The Catalyst Semiconductor CAT706VI-G is a supervisory circuit designed to monitor voltage levels in electronic systems. It provides a reliable reset signal to a microcontroller or other digital logic whenever the supply voltage falls below a specified threshold. This ensures that the system starts up correctly and prevents data corruption or unpredictable behavior during power-up or brownout conditions.

Applications

  • Microcontroller-based systems
  • Embedded systems
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems

Features

  • Precision voltage monitoring
  • Active-low reset output
  • Internal watchdog timer (depending on version)
  • Low supply current
  • Small package size

Benefits

  • Ensures reliable system startup
  • Protects against data corruption during power failures
  • Improves system stability and performance
  • Reduces the risk of unexpected behavior
  • Simplifies power supply monitoring design

The CAT706VI-G is a cost-effective and easy-to-use supervisory circuit. Its active-low reset output ensures that the microcontroller is held in reset until the supply voltage reaches a safe level. Some versions of the CAT706 series include an internal watchdog timer, which monitors the microcontroller's activity and triggers a reset if the microcontroller fails to respond within a specified time. This provides an additional layer of protection against system crashes or lockups. The device's low supply current makes it suitable for battery-powered applications. Its small package size minimizes board space requirements. The CAT706VI-G is a crucial component for ensuring the reliable operation of any electronic system that relies on a stable supply voltage. Detailed specifications, including the reset threshold voltage and watchdog timer timeout period, are available in the manufacturer's datasheet.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to €1.1726
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to €0.1321
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to €0.6749
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to €0.6657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to €0.2356
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to €0.6118
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €1.0766 €53.8314
120+ €0.8833 €105.9997
190+ €0.8559 €162.6185
260+ €0.8284 €215.3714
330+ €0.8009 €264.2994
445+ €0.7185 €319.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess