EN
  • EN
  • DE

CAT5119SDI-50-T10

Part No CAT5119SDI-50-T10
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 32-Tap MiniPot Digitally Programmable Potentiometers with 2-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159086-CAT5119SDI-50-T10
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5119SDI-50-T10 CAD Model

Description

The CAT5119SDI-50-T10 is a digitally programmable potentiometer (DPP) manufactured by Catalyst Semiconductor. It provides a digital interface to control resistance, which allows for fine-tuned electronic adjustments. These DPPs are useful in applications where manual trimmers are impractical or require remote adjustment.

Applications:

  • Volume Control in Audio Devices: Allows digital control of volume levels in audio amplifiers and other audio equipment.
  • Brightness and Contrast Adjustment in Displays: Used for adjusting brightness and contrast settings in LCD and LED displays.
  • Sensor Calibration: Used to calibrate sensors by fine-tuning the resistance in the sensor circuit.
  • Power Supply Adjustment: Can be used to digitally trim the output voltage of power supplies.
  • Bias Control in Amplifiers: Allows for precise control of the bias current or voltage in amplifier circuits.

Features:

  • Digitally Programmable: Resistance can be digitally controlled via a serial interface.
  • 50 kΩ Total Resistance: Offers a total resistance of 50 kΩ.
  • 100 Taps: Provides 100 tap points allowing fine-grained adjustment of the resistance.
  • SPI Interface: Communicates via the Serial Peripheral Interface (SPI), which is a common interface for microcontrollers.
  • Non-Volatile Memory: Stores the wiper position in non-volatile memory, retaining the setting even when power is removed.
  • Low Power Consumption: Designed for low-power applications.

Benefits:

  • Precise Control: Digital control provides precise and repeatable resistance settings.
  • Remote Adjustment: Can be adjusted remotely through a microcontroller or other digital device.
  • Stable Settings: Non-volatile memory ensures that settings are retained even after power loss.
  • Space Saving: Replaces mechanical potentiometers, saving space on the PCB.
  • Reduced Component Count: Simplifies circuit design by integrating the adjustment functionality into a single chip.

Additional Details:

The CAT5119SDI-50-T10 typically operates on a single supply voltage, ranging from 2.7V to 5.5V. It supports standard SPI communication protocols. This DPP is often available in small surface-mount packages, making it suitable for compact designs. Given its 'END-OF-LIFE' status, availability may be limited, and alternative parts might be required for new designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess