EN
  • EN
  • DE

CAT3604AHS4-TE7

Part No CAT3604AHS4-TE7
Manufacturer Catalyst Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Catalyst Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820180-CAT3604AHS4-TE7
Ultra Librarian 3D Model Ultra Librarian CAT3604AHS4-TE7 CAD Model

Description

The CAT3604AHS4-TE7 is a charge pump LED driver manufactured by Catalyst Semiconductor. It is designed to efficiently drive up to four LEDs, typically used for backlighting applications in displays or for general illumination. This device features high efficiency and a small package size, making it suitable for portable and space-constrained applications.

Applications

  • Mobile Phones: Used for backlighting LCD displays and keypad illumination.
  • PDAs and Handheld Devices: Employed for display backlighting in personal digital assistants and other portable devices.
  • Digital Cameras: Used for illuminating the LCD screen.
  • MP3 Players: Found in MP3 players for backlighting the display.
  • Other Portable Devices: Used in any portable device requiring efficient LED driving.

Features

  • Charge Pump Technology: Provides efficient voltage conversion for driving LEDs.
  • Drives Up to Four LEDs: Can drive up to four LEDs in parallel or series configurations.
  • High Efficiency: Achieves high efficiency, maximizing battery life in portable applications.
  • Small Package Size: Available in small packages such as QFN or TDFN for space-constrained applications.
  • Low Shutdown Current: Minimizes power consumption when the device is in shutdown mode.
  • Built-in Soft Start: Reduces inrush current during startup, improving system reliability.

Benefits

  • Efficient LED Driving: Charge pump technology ensures efficient LED driving, maximizing battery life.
  • Versatile: Can drive multiple LEDs in different configurations.
  • Long Battery Life: High efficiency and low shutdown current contribute to longer battery life.
  • Space Saving: Small package size allows for use in compact devices.
  • Improved Reliability: Built-in soft start reduces stress on the system during startup.

Additional Details

The CAT3604AHS4-TE7 typically operates from a single Li-Ion battery voltage. The LED current is often programmable via external resistors, allowing for precise control over the LED brightness. The switching frequency of the charge pump is typically in the MHz range. The 'TE7' suffix generally indicates a specific packaging and tape & reel option. Datasheets provide detailed information about electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess