EN
  • EN
  • DE

CAT35C116P

Part No CAT35C116P
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051186-CAT35C116P
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT35C116P CAD Model

Description

The CAT35C116P is a CMOS EEPROM manufactured by Catalyst Semiconductor. This electrically erasable programmable read-only memory (EEPROM) device offers non-volatile storage solutions for various applications, ensuring data retention even when power is removed. It is designed for systems requiring infrequent data updates and reliable storage.

Applications

  • Data Logging Systems: Used for storing sensor data in environmental monitoring or industrial control systems.
  • Configuration Storage: Stores system parameters and configuration settings in embedded systems and consumer electronics.
  • Calibration Data Storage: Provides non-volatile memory for calibration coefficients in instrumentation and measurement devices.
  • Security Systems: Employed in security devices to store access codes and security parameters.
  • Industrial Automation: Used for storing machine settings and control parameters in programmable logic controllers (PLCs) and other industrial equipment.

Features

  • CMOS Technology: Low power consumption suitable for battery-powered devices.
  • Electrically Erasable Programmable Read-Only Memory (EEPROM): Allows for in-system reprogramming.
  • Non-Volatile Storage: Retains data without power.
  • High Endurance: Capable of withstanding a large number of write/erase cycles.
  • Serial Interface: Provides a simple interface for data transfer with microcontrollers and other devices.

Benefits

  • Reliable Data Storage: Ensures data integrity and retention, crucial in critical applications.
  • Low Power Consumption: Extends the battery life in portable and battery-powered devices.
  • Easy Reprogrammability: Simplifies firmware updates and configuration changes in the field.
  • Cost-Effective Solution: Provides a cost-efficient non-volatile memory option for a wide range of applications.
  • Compact Size: Allows for integration into small form-factor devices.

Additional Details

The CAT35C116P typically operates within a specific voltage range (e.g., 2.7V to 5.5V) and has a defined operating temperature range. It is available in various package options. The specific interface protocol (e.g., SPI, I2C) should be verified in the datasheet for proper integration.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.5965
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess