EN
  • EN
  • DE

CAT34C02LI

Part No CAT34C02LI
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051187-CAT34C02LI
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT34C02LI CAD Model

Description

The CAT34C02LI is a 2Kb Serial CMOS EEPROM manufactured by Catalyst Semiconductor. It is organized as 256 x 8 bits and communicates via an I2C interface. This device is ideal for low-power applications requiring non-volatile memory.

Applications

  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Smart sensors
  • Data logging

Features

  • 2Kb EEPROM: Provides 2048 bits of non-volatile memory.
  • I2C Interface: Supports standard and fast mode I2C communication.
  • Low Voltage Operation: Operates from 1.8V to 5.5V.
  • Low Power Consumption: Minimizes power consumption in active and standby modes.
  • Write Protect Feature: Prevents accidental writing to the memory.
  • Self-Timed Write Cycle: Simplifies the write operation.
  • High Endurance: Supports up to 1 million write cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: I2C interface simplifies connection to microcontrollers.
  • Wide Operating Voltage: Suitable for a variety of low-power applications.
  • Extended Battery Life: Low power consumption maximizes battery life.
  • Data Integrity: Write protect feature ensures data is not corrupted.
  • Simplified Operation: Self-timed write cycle simplifies programming.
  • Long-Term Reliability: High endurance ensures long-term data storage.

Additional Details

The CAT34C02LI offers a typical write cycle time of 5ms. It is available in various packages including SOIC and TSSOP. The operating temperature range is typically -40°C to +85°C. The device is commonly used for storing configuration data and calibration parameters in electronic devices.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess