EN
  • EN
  • DE

CAT24C44GVE-TE13

Part No CAT24C44GVE-TE13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 256-Bit Serial Nonvolatile CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158917-CAT24C44GVE-TE13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C44GVE-TE13 CAD Model

Description

The CAT24C44GVE-TE13 is a 4-Kb (512 x 8) Serial CMOS EEPROM offered by Catalyst Semiconductor. It's designed with a simple two-wire I2C serial interface, allowing seamless integration into various electronic systems. It excels in low-voltage and low-power applications, making it a suitable choice for portable devices and energy-conscious designs. The CAT24C44GVE-TE13 provides reliable non-volatile memory storage, maintaining data integrity even without power.

Applications

  • Consumer Electronics: Commonly found in TVs, set-top boxes, and audio equipment for storing user settings and configuration data.
  • Industrial Equipment: Used in industrial control systems, data loggers, and other equipment for storing calibration parameters and operational data.
  • Medical Devices: Integrated into medical devices for storing patient records, device settings, and diagnostic information.
  • Automotive Applications: Employed in automotive electronics for storing vehicle configuration, sensor calibration, and other critical data.
  • Security Systems: Used in alarm systems and access control systems for storing security codes and access logs.

Features

  • 4-Kb EEPROM: Provides 512 x 8 bits of non-volatile memory.
  • Two-Wire (I2C) Serial Interface: Simplifies communication with microcontrollers and other devices.
  • Low-Voltage Operation: Operates at low voltages (typically 1.8V to 5.5V) for energy efficiency.
  • Low-Power Consumption: Minimizes power consumption in both active and standby modes.
  • Self-Timed Write Cycle: Streamlines write operations without requiring external timing circuitry.
  • Write Protect Feature: Prevents accidental overwriting of data.
  • High Endurance: Supports a high number of write cycles (typically 1 million).
  • Data Retention: Guarantees long-term data retention (typically 100 years).
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits

  • Easy Implementation: The I2C interface simplifies the design and integration process.
  • Reliable Data Storage: Offers a robust and reliable non-volatile memory solution.
  • Energy Efficiency: Low-voltage and low-power operation minimizes energy consumption.
  • Data Protection: Write protection feature safeguards valuable data.
  • Long-Term Reliability: High endurance and data retention ensure long-term performance.
  • Environmentally Friendly: RoHS compliance supports environmental sustainability.

Additional Details

The CAT24C44GVE-TE13 is typically packaged in a small 8-pin VSSOP (Very Small Outline Package) for space-saving designs. It is designed to operate over an industrial temperature range, making it suitable for harsh environments. The I2C interface supports standard and fast mode operation. The device also features a page write mode, which allows for writing multiple bytes in a single operation. Detailed specifications regarding timing characteristics, electrical parameters, and pinout configurations can be found in the device datasheet.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess