EN
  • EN
  • DE

CAT24C44GLE-TE13

Part No CAT24C44GLE-TE13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 256-Bit Serial Nonvolatile CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158914-CAT24C44GLE-TE13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C44GLE-TE13 CAD Model

Description

The CAT24C44GLE-TE13 is a 4-Kilobit (512 x 8) Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. This device features a simple two-wire serial interface, making it easy to integrate into a wide range of applications. It's designed for low-power and low-voltage operation, making it suitable for portable devices and other power-sensitive applications. The CAT24C44GLE-TE13 offers reliable non-volatile storage, ensuring that data is retained even when power is removed.

Applications

  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices to store configuration data and user preferences.
  • Industrial Controls: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing calibration parameters and system settings.
  • Automotive Electronics: Utilized in automotive systems for storing diagnostic information and vehicle configuration data.
  • Medical Devices: Integrated into medical equipment for storing patient data and device settings.
  • Smart Cards: Used in smart cards for storing personal identification information and transaction data.

Features

  • 4-Kilobit EEPROM: Offers 512 x 8 bits of non-volatile storage.
  • Two-Wire Serial Interface: Supports the I2C protocol for easy communication with microcontrollers and other devices.
  • Low-Voltage Operation: Operates over a wide voltage range, typically from 1.8V to 5.5V.
  • Low-Power Consumption: Minimizes power consumption in both active and standby modes.
  • Self-Timed Write Cycle: Simplifies the write operation by automatically timing the write cycle.
  • Write Protect Feature: Protects the entire memory array from accidental writes.
  • High Reliability: Offers high endurance (typically 1 million write cycles) and data retention (typically 100 years).
  • Small Package: Available in a variety of small surface-mount packages, such as SOIC and TSSOP.

Benefits

  • Easy Integration: The simple two-wire interface simplifies integration into existing systems.
  • Non-Volatile Storage: Provides reliable non-volatile storage for critical data.
  • Low-Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • High Reliability: Ensures reliable data storage and retrieval over a long period.
  • Compact Size: The small package size saves board space.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage.

Additional Details

The CAT24C44GLE-TE13 utilizes the standard I2C serial communication protocol, allowing for easy interfacing with microcontrollers and other I2C-compatible devices. It features a self-timed write cycle, which simplifies the write operation and reduces the need for external timing components. The device also includes a write protect feature, which prevents accidental writes to the memory array. The device is typically packaged in an 8-pin SOIC or TSSOP package. The operating temperature range is typically from -40°C to +85°C. The datasheet contains detailed information about electrical characteristics, timing diagrams, and application examples.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess