EN
  • EN
  • DE

TLV320AC36CDWR

Part No TLV320AC36CDWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-V VOICE-BAND AUDIO PROCESSORS (VBAPE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270343-TLV320AC36CDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AC36CDWR CAD Model

Description

TLV320AC36CDWR Texas Instruments

The TLV320AC36CDWR from Texas Instruments is a highly-integrated audio codec designed to deliver a high-fidelity audio experience for consumer and professional audio applications. This versatile codec integrates both analog-to-digital (ADC) and digital-to-analog (DAC) converters, offering exceptional performance with a 24-bit conversion rate and support for sample rates up to 96 kHz, ensuring pristine audio quality for playback and recording.

Encased in a compact 20-SOIC package, the TLV320AC36CDWR is designed for space-constrained applications without compromising on quality. It is particularly suited for portable audio devices, audio processing equipment, and other digital audio systems that require low-voltage operation and power efficiency.

Key features of the TLV320AC36CDWR include programmable microphone preamplifier gain, which allows for flexible adaptation to different microphone types and recording conditions. The device also offers multiple audio data interface formats, including I2S, right-justified, and left-justified, providing compatibility with a wide range of microprocessors and DSPs.

The codec's integrated PLL (Phase-Locked Loop) circuitry enables it to work with a single clock input, simplifying system design and reducing external component count. With its built-in headphone amplifier, the TLV320AC36CDWR can directly drive headphones, making it an ideal choice for personal audio devices.

Energy efficiency is a cornerstone of the TLV320AC36CDWR design, featuring low-power consumption modes and a 3.3V analog supply voltage, which help extend battery life in portable applications. Additionally, the codec supports a digital volume control, programmable filters, and a mute function, giving designers the flexibility to optimize audio output for specific use cases.

Overall, the Texas Instruments TLV320AC36CDWR audio codec is a powerful solution for designers looking to incorporate high-quality audio into their products with minimal design complexity and power usage.

For more detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the TLV320AC36CDWR.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess