EN
  • EN
  • DE

DAC53204RTER

Part No DAC53204RTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description FOUR-CHANNEL, 10-BIT, VOUT AND I / 10 Bit Digital to Analog Converter 4 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 4
Settling Time 25µs (Typ)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface I2C, SPI
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 5.5V
Voltage - Supply, Digital 1.62V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC53204RTERCT,296-DAC53204RTERTR,296-DAC53204RTERDKR
Standard Package 3,000
Win Source Part Number 1316912-DAC53204RTER
Ultra Librarian 3D Model Ultra Librarian DAC53204RTER CAD Model

Description

Introducing the DAC53204RTER from Texas Instruments

The DAC53204RTER is a cutting-edge digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision DAC is part of TI's extensive portfolio of high-performance analog components designed to meet the demanding requirements of modern electronic systems.

With its 32-bit resolution and quad-channel output, the DAC53204RTER delivers exceptional accuracy and stability, making it an ideal choice for applications requiring precise voltage control and signal conversion. This includes advanced industrial automation systems, high-fidelity audio equipment, medical instrumentation, and any other application where analog precision is paramount.

The DAC53204RTER is housed in a compact WQFN-16 package, allowing for efficient use of board space without compromising on performance. Its small footprint makes it an excellent option for space-constrained applications, such as portable devices and compact embedded systems.

Key features of the DAC53204RTER include:

  • High-resolution 32-bit digital-to-analog conversion
  • Quad-channel output for multiple signal applications
  • Low-power consumption for energy-efficient designs
  • Flexible reference voltage input to accommodate various signal ranges
  • Robust interface options, including I2C, SPI, and parallel interfaces, for easy integration into a variety of systems
  • Integrated precision reference to ensure output accuracy
  • Extended temperature range, making it suitable for industrial environments

Engineers and designers can leverage the DAC53204RTER's performance to improve the accuracy and stability of their systems, enhance signal processing capabilities, and achieve better overall system reliability. The device also supports a range of power supply voltages, further adding to its versatility in different application scenarios.

Texas Instruments provides comprehensive support for the DAC53204RTER, including detailed datasheets, application notes, and design tools. This support helps to streamline the design process, allowing for faster time-to-market and reduced development costs.

In summary, the DAC53204RTER from Texas Instruments is a powerful and versatile DAC solution that offers high precision, compact design, and ease of integration, making it a top choice for engineers looking to enhance their analog system performance.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4584 $155.0016
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess