Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Catalyst Semiconductor Inc.
Package Bulk
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number CAT24C04
ECCN EAR99
HTSUS 8542.32.0051
Other Names ONSCATCAT24C04LI,2156-CAT24C04LI
Standard Package 1
Win Source Part Number 1051079-CAT24C04LI
Ultra Librarian 3D Model Ultra Librarian CAT24C04LI CAD Model

Description

The Catalyst Semiconductor Inc. CAT24C04LI is a non-volatile EEPROM memory with a size of 4Kb (512 x 8).

  • Access Time: 900 ns
  • Clock Frequency: 400 kHz
  • Voltage Supply: 1.7V ~ 5.5V
  • Write Cycle Time: 5ms (word, page)
  • Memory Interface: I2C
  • Mounting Type: Through-hole
  • Package/Case: 8-DIP (0.300", 7.62mm)
  • Supplier Device Package: 8-PDIP
  • ECCN: EAR99
  • HTSUS Code: 8542.32.0051

You May Also Be Interested in

Sagami
Need more? Email Us
ECAD model for C2520C-R39J
TDK Corporation
Lowest to $0.0331
ECAD model for C1608X5R0J106MTJ00N
TDK Corporation
Need more? Email Us
ECAD model for C1005X7R1A104KT000F
Sagami
Need more? Email Us
ECAD model for C2520C-R47J
Amphenol
Need more? Email Us
ECAD model for C10-831608-000
Yageo
Need more? Email Us
ECAD model for C0805KRX7R333K
TDK Corporation
Lowest to $0.0342
ECAD model for C2012X7R1H683KT000N
Silicon Labs
IC MCU 8BIT 8KB FLASH 20TSSOP / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-TSSOP
Need more? Email Us
ECAD model for C8051F530-IT
TDK Corporation
Lowest to $0.0557
ECAD model for C2012X7R1H473KT0V0N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention