EN
  • EN
  • DE

CAT1162WI-30

Part No CAT1162WI-30
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description Supervisory Circuits with I2C Serial CMOS EEPROM, Precision Reset Controller and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158861-CAT1162WI-30
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT1162WI-30 CAD Model

Description

The Catalyst Semiconductor CAT1162WI-30 is a 2Kb Serial CMOS EEPROM configured as 256 x 8. It is designed for low-power and low-voltage operation, using a simple serial interface for accessing the memory. It's frequently utilized in applications where non-volatile storage of configuration data or parameters is required.

Applications

  • Set-top boxes
  • Smart cards
  • Industrial controls
  • Consumer electronics
  • Instrumentation
  • Medical devices

Features

  • 2Kb (256 x 8) EEPROM
  • Serial Interface
  • Low-voltage operation
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability and data retention
  • 8-Pin SOIC package

Benefits

  • Easy integration into designs with serial interfaces
  • Non-volatile storage that retains data when power is off
  • Low power for battery-operated devices
  • Prevention of accidental data corruption with the write-protect feature
  • Long-term data integrity

Additional Details

The CAT1162WI-30 offers a self-timed write cycle, simplifying the write operation. It also features a write protect pin that prevents accidental data alteration. The device is available in an 8-Pin SOIC package. Its low voltage and power requirements make it ideal for portable and battery-backed applications. Because this part is END-OF-LIFE, sourcing options may be limited.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4675 $66.2725
15+ $7.7685 $116.5275
24+ $7.5260 $180.6240
32+ $7.2823 $233.0336
42+ $7.0397 $295.6674
55+ $6.3121 $347.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess