EN
  • EN
  • DE

ADG721BRMZ-REEL7

Part No ADG721BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 008878-ADG721BRMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG721BRMZ-REEL7 CAD Model

Description

Product Overview: ADG721BRMZ-REEL7

The ADG721BRMZ-REEL7 is a high-performance CMOS switch fabricated by Analog Devices Inc., a leader in semiconductor design and manufacturing. This product comes in a compact MSOP-10 package and is part of the REEL7 tape and reel packaging variant, suitable for automated assembly processes.

The ADG721 is a dual single-pole/single-throw (SPST) switch, offering excellent signal integrity with its low on-resistance and on-resistance flatness. The switch is designed for a wide range of applications, including data acquisition systems, communication systems, and relay replacements. Its versatility makes it an ideal choice for designers looking for a reliable switching solution that can handle both analog and digital signals.

Key Features:

  • Low On-Resistance: Typically just 0.4 ohms, this switch provides minimal signal distortion and ensures high efficiency in signal routing.
  • Single Supply Operation: Operating from a single 1.8V to 5.5V supply, the ADG721BRMZ-REEL7 is compatible with a variety of logic families and simplifies power supply design.
  • Fast Switching: With transition times in the nanosecond range, this device can handle high-speed signals without significant latency.
  • Low Power Consumption: The ultra-low power consumption makes it suitable for battery-powered portable devices, helping to extend battery life.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, offering design flexibility.

Applications:

  • Test Equipment
  • Audio and Video Switching
  • Data Acquisition Systems
  • Sample Hold Systems
  • Communication Systems

The ADG721BRMZ-REEL7 is a testament to Analog Devices' commitment to providing high-quality, high-performance integrated circuits. With its robust feature set and flexible operation, this switch is a smart choice for engineers and designers looking to enhance their electronic designs with reliable and efficient signal routing capabilities.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7592 $52.4248
39+ $2.5845 $100.7955
61+ $2.4972 $152.3292
87+ $2.3226 $202.0662
112+ $2.2353 $250.3536
140+ $2.1480 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess