EN
  • EN
  • DE

GT63L13A

Part No GT63L13A
Manufacturer Carlo Gavazzi Inc.
Catalog Custom Parts (E - I)
Description Thermal Overload for CC50-65 Contactors, 9-13A, Lug Term, Class 10, GT Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1220105-GT63L13A
Categories Custom Parts
Manufacturer Carlo Gavazzi Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GT63L13A CAD Model

Description

The Carlo Gavazzi GT63L13A is a three-phase solid state relay (SSR) designed for switching resistive and inductive loads. This SSR offers reliable and silent switching, making it suitable for various industrial heating, motor control, and lighting applications. Its robust design and built-in features ensure safe and efficient operation in demanding environments.

Applications:

  • Industrial heating systems: Used for precise temperature control in ovens, furnaces, and heat exchangers.
  • Plastic molding machines: Employed for controlling heating elements in injection molding and extrusion equipment.
  • HVAC systems: Integrated into heating, ventilation, and air conditioning systems for reliable switching of heating elements and motors.
  • Motor control: Used for soft starting and stopping of three-phase motors.
  • Lighting control: Utilized in large-scale lighting systems for smooth and flicker-free switching.

Features:

  • Three-phase switching: Designed for switching three-phase AC power.
  • Zero-crossing switching: Minimizes inrush current and electrical noise.
  • LED indication: Provides visual indication of the relay's status.
  • Built-in varistor: Offers transient voltage protection.
  • High isolation voltage: Ensures electrical isolation between the control and load circuits.
  • Screw terminals: Facilitates easy and secure wiring.

Benefits:

  • Silent operation: Eliminates the noise associated with electromechanical relays.
  • Long lifespan: Offers a significantly longer lifespan compared to mechanical relays.
  • Reduced maintenance: Requires minimal maintenance due to the absence of moving parts.
  • Improved reliability: Provides reliable switching performance in demanding industrial environments.
  • Precise control: Enables precise control of heating, motor, and lighting systems.

Additional Details:

The GT63L13A has a rated current of 13A and can operate with input voltages ranging from 4 to 32VDC. It features zero-crossing switching to minimize inrush current and electrical noise. The built-in varistor protects the SSR from transient voltage surges, and the LED indicator provides visual confirmation of the relay's status. The SSR is designed for easy installation with screw terminals for secure wiring. It is commonly used in industrial applications requiring reliable and silent switching of three-phase power.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.5427 $150.5427
2+ $145.5246 $291.0492
3+ $130.4703 $391.4109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess