EN
  • EN
  • DE
  • IT

VP1HH-B2222-00000

Part No VP1HH-B2222-00000
Manufacturer Carling Technologies
Catalog Panel Indicators, Pilot Lights
Description PLUG ILLUMINATED  /  LED Panel Indicator Green Diffused 12V 20mA Quick Connect - 0.250" (6.3mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Carling Technologies
Series VP
Package Bulk
Type LED
Lamp Color Green
Lens Color Clear
Lens Transparency Diffused
Ratings DC
Voltage 12V
Current 20mA
Panel Cutout Shape Rectangle
Panel Cutout Dimensions 1.45" x 0.83" (36.83mm x 21.08mm)
Lens Style Square with Flat Top
Termination Style Quick Connect - 0.250" (6.3mm)
Other Names VLP-00015881,V1D1S00BBZC43100,VP1HHB222200000,432-VP1HH-B2222-00000
Standard Package 34
Win Source Part Number 1133969-VP1HH-B2222-00000
Ultra Librarian 3D Model Ultra Librarian VP1HH-B2222-00000 CAD Model

Description

The Carling Technologies VP1HH-B2222-00000 is a green LED panel indicator with a voltage rating of 12V and a current rating of 20mA. It has a quick connect termination style of 0.250 inches and a panel cutout shape of a rectangle measuring 1.45 inches x 0.83 inches.

  • Manufacturer: Carling Technologies
  • LED Color: Green
  • Voltage Rating: 12V
  • Current Rating: 20mA
  • Termination Style: Quick Connect, 0.250 inches
  • Panel Cutout Shape: Rectangle, 1.45 inches x 0.83 inches
  • Lens Shape: Square
  • Lens Style: Flat Top, Diffused
  • Lens Size: 0.00mm
  • Application: Optoelectronics and Pilot Lights

You May Also Be Interested in

EAO
INDICATOR PANEL LED
Need more? Email Us
Dialight
LED PANEL MNT 12MM RED 6VDC
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Schneider Electric
HARMONY, 22MM PILOT LIGHT, RED L
Need more? Email Us
Schneider Electric
HARMONY XVL, PILOT LIGHT, PLASTI
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM SK +OPTIONS
Need more? Email Us
Visual Communications Company - VCC
LED RED 5/32\
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM SK +OPTION
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess