EN
  • EN
  • DE

V1D1S00B-A9BM8-100-XAU1

Part No V1D1S00B-A9BM8-100-XAU1
Manufacturer Carling Technologies
Catalog Rocker Switches
Description V-series Rocker Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074497-V1D1S00B-A9BM8-100-XAU1
Categories Rocker Switches
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V1D1S00B-A9BM8-100-XAU1 CAD Model

Description

The Carling Technologies V1D1S00B-A9BM8-100-XAU1 is a rocker switch, part of the V-Series Contura line of switches. These switches are known for their modular design, robust construction, and attractive aesthetics. They are commonly used in a variety of applications, including marine, transportation, and industrial equipment.

Applications

  • Marine Equipment: Used in boats and yachts for controlling lights, pumps, and other electrical systems.
  • Transportation Equipment: Employed in trucks, buses, and RVs for controlling various functions.
  • Industrial Equipment: Utilized in construction equipment, agricultural machinery, and other industrial applications.
  • Dashboards and Control Panels: Integrated into dashboards and control panels for a variety of devices.

Features

  • Rocker Actuation: Features a rocker actuator for easy operation.
  • Contura Styling: Part of the Contura line, known for its attractive and ergonomic design.
  • Modular Design: Allows for customization with various actuators, lenses, and housings.
  • IP66/68 Protection: Sealed to protect against dust, water, and other environmental factors.
  • Multiple Illumination Options: Available with various illumination options, including LED backlighting.

Benefits

  • Reliable Operation: Robust construction ensures reliable operation in demanding environments.
  • Waterproof: Sealed to protect against water damage, making it suitable for marine and outdoor applications.
  • Easy to Use: Rocker actuation provides easy and intuitive operation.
  • Customizable: Modular design allows for customization to meet specific application requirements.
  • Aesthetic Design: Attractive Contura styling enhances the look of the equipment.

Additional Details

The specific details of the V1D1S00B-A9BM8-100-XAU1, such as the switch function (e.g., SPST, SPDT, DPST, DPDT), contact rating (e.g., 15A @ 12VDC, 10A @ 24VDC), and illumination color, can be determined by referring to the Carling Technologies V-Series Contura switch datasheet. The part number components provide clues: 'V1' designates the V-Series Contura, and subsequent characters indicate specific configurations. '100' likely relates to the legend printed on the rocker and 'XAU1' may indicate specific termination or wiring options. These switches are designed for snap-in mounting and are available with various terminal options, such as blade terminals, screw terminals, and wire leads. They meet various industry standards, such as UL, CSA, and VDE.

You May Also Be Interested in

C&K Components
SWITCH ROCKER SPDT 0.4VA 20V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
Apem Inc.
SWITCH ROCKER SPDT 4A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess