EN
  • EN
  • DE

LDC51SS1AZZFE1FC

Part No LDC51SS1AZZFE1FC
Manufacturer Carling Technologies
Catalog OEM Parts (J - L)
Description Electronic Dimmer Control Switch5A 24V 10 to 100% 10 Positions Black Rocker Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007898-LDC51SS1AZZFE1FC
Categories OEM Parts(J-L)
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDC51SS1AZZFE1FC CAD Model

Description

The LDC51SS1AZZFE1FC is a hydraulic magnetic circuit breaker from Carling Technologies, designed for equipment protection and general-purpose applications. This circuit breaker provides reliable overcurrent protection and is suitable for use in various industrial and commercial settings where precise and dependable circuit protection is crucial.

Applications:

  • Power distribution units (PDUs)
  • Industrial control panels
  • Telecommunications equipment
  • Uninterruptible power supplies (UPS)
  • Medical equipment

Features:

  • Hydraulic magnetic technology: Provides stable trip characteristics regardless of ambient temperature variations.
  • Series trip: Designed to trip when the current exceeds the rated value.
  • Single pole configuration: Suitable for single-phase circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.
  • Toggle actuator: Easy to reset after a trip, improving accessibility and maintenance.
  • Threaded bushing mounting: Provides a secure and stable installation.

Benefits:

  • Reliable overcurrent protection: Ensures equipment is protected from damage due to excessive current.
  • Temperature stability: Maintains consistent performance even in fluctuating temperatures.
  • Easy installation: Threaded bushing simplifies mounting.
  • Durable construction: Offers a long service life even in demanding environments.
  • Safe operation: Prevents electrical hazards and minimizes downtime.

Additional Details:

The LDC51SS1AZZFE1FC circuit breaker offers a precise trip response, ensuring that the circuit is interrupted promptly when an overcurrent condition occurs. The hydraulic magnetic technology provides superior performance compared to thermal breakers, especially in environments with variable temperatures. It is designed for a long operational lifespan. Carling Technologies circuit breakers are well-regarded for their reliability and adherence to industry standards. This particular model is often selected for critical applications where consistent and dependable protection is required. The device is designed to handle specific voltage and current ratings as per its datasheet specifications, ensuring it fits within appropriate circuit parameters.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess