EN
  • EN
  • DE

LTM8022EV#PBF(LTM8022V)

Part No LTM8022EV#PBF(LTM8022V)
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DCDC Converters
Manufacturer Linear Technology
Win Source Part Number 072674-LTM8022EV#PBF(LTM8022V)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8022EV#PBF(LTM8022V) CAD Model

Description

LTM8022EV#PBF (LTM8022V) - A High-Efficiency, Micro Module Regulator from Linear Technology

The LTM8022EV#PBF, also known as the LTM8022V, is a complete DC/DC step-down power supply module designed and manufactured by Linear Technology. This innovative product encapsulates a high-efficiency switching regulator with all the necessary components in a compact, surface-mount package. This micro module regulator is an ideal solution for a wide range of applications where space is at a premium and ease of use is of paramount importance.

At the heart of the LTM8022V is a highly efficient, silent switcher architecture that enables it to deliver up to 2A of continuous output current with outstanding power conversion efficiency. The input voltage range is versatile, accommodating a range from 3.6V to 36V, making it suitable for use with a variety of input sources, including common 5V, 12V, and 24V rails.

One of the key features of the LTM8022EV#PBF is its adjustable output voltage, which can be set from 0.8V to 10V with a simple external resistor divider. This flexibility allows designers to use the same module for different output voltages across various designs, simplifying inventory management and reducing overall system costs.

The micro module regulator incorporates internal switching frequency compensation and is designed to work at a fixed frequency of 550kHz. This high switching frequency enables the use of small surface-mount inductors and capacitors, further reducing the overall solution footprint and minimizing electromagnetic interference (EMI).

For thermal management, the LTM8022V features an internal temperature protection mechanism that shuts down the regulator to prevent damage from overheating. Additionally, its robust package is designed to enhance heat dissipation, ensuring reliable performance even in demanding thermal environments.

Other notable features of this regulator include its ability to synchronize to an external clock, which is valuable for noise-sensitive applications that require precise control over switching frequencies. The LTM8022EV#PBF also offers a soft-start feature to minimize inrush current during startup, further enhancing system stability and reliability.

In summary, the LTM8022EV#PBF (LTM8022V) from Linear Technology is a versatile, high-efficiency micro module regulator that simplifies power supply design and offers a compact power solution for a wide range of applications.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess