EN
  • EN
  • DE

CA1-B0-14-660-6D2-C

Part No CA1-B0-14-660-6D2-C
Manufacturer Carling Technologies
Catalog Circuit Breakers
Description CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 60A 480 V AC 150 V DC Lever Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Carling Technologies
Series C
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 60A
Voltage Rating - AC 480 V
Voltage Rating - DC 150 V
Actuator Type Lever
Number of Poles 1
Illumination None
Approval Agency CSA, UL
ECCN EAR99
HTSUS 8536.20.0020
Other Names ME1M146101A162T,432-CA1-B0-14-660-6D2-C,CA1B0146606D2C
Standard Package 1
Win Source Part Number 1039702-CA1-B0-14-660-6D2-C
Ultra Librarian 3D Model Ultra Librarian CA1-B0-14-660-6D2-C CAD Model

Description

The Carling Technologies CA1-B0-14-660-6D2-C is a hydraulic-magnetic circuit breaker. This breaker is designed to provide reliable overcurrent protection for electrical circuits, using a combination of hydraulic and magnetic principles. It is suitable for a wide range of applications, offering precise and dependable circuit protection.

Applications

  • Power distribution panels
  • Industrial equipment
  • Marine applications
  • Generator sets
  • Telecommunications equipment

Features

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics over a wide temperature range, unlike thermal breakers.
  • Precise Overcurrent Protection: Offers precise and reliable overcurrent protection, preventing damage to equipment and wiring.
  • Various Trip Curves: Available with various trip curves to match different application requirements.
  • Ratings: 14 Amps, 660 VAC/VDC.
  • Multiple Poles: Single pole configuration.
  • Compact Design: Compact size for easy installation in tight spaces.

Benefits

  • Stable Performance: Hydraulic-magnetic technology ensures stable trip characteristics regardless of temperature fluctuations.
  • Reliable Protection: Protects electrical circuits and equipment from damage due to overcurrent conditions.
  • Versatile Application: Suitable for a wide range of applications requiring reliable circuit protection.
  • Long Life: Designed for long-term reliability and durability.
  • Reduced Downtime: Prevents equipment damage and reduces downtime due to overcurrent events.

Additional Details

The CA1-B0-14-660-6D2-C circuit breaker is designed to meet industry standards for circuit protection. Its hydraulic-magnetic mechanism provides accurate and repeatable trip characteristics, ensuring reliable performance in demanding environments. The breaker's trip curve is specifically designed to protect circuits from both short-circuit and overload conditions. Detailed electrical characteristics, mechanical dimensions, and application information can be found in the product datasheet. This model is a single pole breaker with a specific trip curve tailored to its application.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess