EN
  • EN
  • DE

10170

Part No 10170
Manufacturer Carclo Technical Plastics
Catalog Optics - Reflectors
Description OPTIC REFLECTOR 20MM WIDE ANGLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Reflectors
Mfr Carclo Technical Plastics
Package Bulk
Product Status Active
Style/Size Round, 20mm
Optical Pattern Wide
For Use With/Related Manufacturer Cree, Lumileds, Osram, Seoul
Viewing Angle 69° ~ 81°
Mounting Type Adhesive
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.90.0000
Win Source Part Number 905026-10170
Ultra Librarian 3D Model Ultra Librarian 10170 CAD Model

Description

The 905026-10170 is a reflector for optoelectronics applications.

  • Manufacturer: Carclo Technical Plastics
  • Package: Bulk
  • Standard Package Size: 48 pcs
  • Viewing Angle Range: 69° to 81°
  • Mounting Type: Adhesive
  • Optical Pattern: Wide
  • Compatible Products: Cree, Lumileds, Osram, and Seoul
  • ECCN: EAR99
  • REACH: Not affected

You May Also Be Interested in

Ledil
REFLECTOR 22.20MM RND WIDE
Need more? Email Us
Ledil
REFLECTOR 45MM RND WIDE
Need more? Email Us
Ledil
REFLECTOR 22.20MM RND MEDIUM
Need more? Email Us
Ledil
ASSEMBLY ROUND 1 POS 9.9MM D 6.8
Need more? Email Us
Ledil
REFLECTOR 19MM RND SPOT
Need more? Email Us
Ledil
ASSEMBLY HEXAG 1 POS 22.2MM D 13 / Reflector 54°, 70° Wide Round, 22.20mm Adhesive Tape
Need more? Email Us
Carclo Technical Plastics
OPTIC REFLECTOR 20MM WIDE ANGLE
Need more? Email Us
Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
Ledil
LENS BOOM REFLECTOR MEDIUM MC-E
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9126 $83.8252
4+ $34.3901 $137.5604
6+ $33.3160 $199.8960
8+ $32.2407 $257.9256
10+ $31.1665 $311.6650
13+ $27.9418 $363.2434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess