EN
  • EN
  • DE

PAC470/330AQ

Part No PAC470/330AQ
Manufacturer California Micro Devices Corp
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083808-PAC470/330AQ
Categories OEM Parts(O-R)
Manufacturer California Micro Devices Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAC470/330AQ CAD Model

Description

The PAC470/330AQ is an integrated Electrostatic Discharge (ESD) protection and termination solution designed for high-speed data interfaces. Manufactured by California Micro Devices Corp, this component provides robust protection against ESD strikes, safeguarding sensitive electronic devices from damage and ensuring reliable operation.

Applications:

  • HDMI interfaces: Protection for HDMI ports in televisions, monitors, and other display devices.
  • DisplayPort interfaces: Safeguarding DisplayPort connections in computers and peripherals.
  • USB interfaces: ESD protection for USB ports in various electronic devices, including laptops, desktops, and mobile devices.
  • Mobile Devices: Smartphones and tablets, protecting against ESD events during handling and use.
  • Automotive Infotainment Systems: Protecting data lines within vehicle entertainment and navigation systems.

Features:

  • Integrated ESD Protection: Provides protection against electrostatic discharge events, meeting industry standards such as IEC 61000-4-2.
  • Low Capacitance: Minimizes signal degradation and ensures high signal integrity for high-speed data transmission.
  • Small Form Factor: Compact design allows for easy integration into space-constrained applications.
  • Low Clamping Voltage: Limits the voltage surge during an ESD event, protecting downstream components.
  • Termination Resistors: Integrated termination resistors help to maintain signal integrity and reduce signal reflections.

Benefits:

  • Enhanced System Reliability: Protects against ESD damage, improving the overall reliability and lifespan of electronic devices.
  • Improved Signal Integrity: Low capacitance and integrated termination ensure high signal quality for high-speed data transmission.
  • Reduced Component Count: Integrated solution reduces the number of discrete components required, saving board space and simplifying design.
  • Simplified Design: Easy to integrate into existing designs with minimal impact on circuit performance.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic devices from ESD damage.

Additional Details:

The PAC470/330AQ typically features a multi-channel configuration, allowing it to protect multiple data lines simultaneously. It is designed to meet or exceed industry standards for ESD protection, ensuring robust performance in harsh environments. The device is available in a variety of surface-mount packages, making it suitable for automated assembly processes. Specific technical specifications will vary depending on the exact model and configuration.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess