EN
  • EN
  • DE

CM1210-02SC

Part No CM1210-02SC
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description 1, 2, 4 and 8-Channel Very Low Capacitance ESD Protectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer California Micro Devices Corp
Win Source Part Number 1161964-CM1210-02SC
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1210-02SC CAD Model

Description

The CM1210-02SC is a high-performance common mode filter designed to suppress common mode noise while allowing differential signals to pass through with minimal attenuation. Manufactured by California Micro Devices Corp, this filter is particularly effective in protecting sensitive electronic circuits from electromagnetic interference (EMI) and radio frequency interference (RFI).

Applications

  • High-speed data interfaces like USB 2.0, IEEE 1394 (FireWire), and Ethernet.
  • Mobile phones and portable devices.
  • Notebook and desktop computers.
  • Digital cameras and camcorders.
  • Flat panel displays.

Features

  • Common mode noise suppression.
  • Low insertion loss, ensuring signal integrity.
  • Small form factor, suitable for compact electronic devices.
  • High ESD protection, safeguarding downstream components.
  • RoHS compliant, adhering to environmental standards.

Benefits

  • Improved signal quality by reducing common mode noise.
  • Enhanced system reliability due to ESD protection.
  • Reduced EMI emissions, contributing to compliance with regulatory standards.
  • Simplified design due to easy integration.
  • Increased product lifespan due to protection from electrical stress.

Additional Details

The CM1210-02SC features a compact surface-mount package, facilitating automated assembly. Its differential impedance is carefully controlled to match that of the connected interface, minimizing signal reflections and ensuring optimal performance. The filter's attenuation characteristics are optimized for the specific frequency bands associated with common mode noise. It's designed to operate over a wide temperature range, making it suitable for use in a variety of environments. It offers robust protection against electrostatic discharge (ESD), protecting downstream components from damage due to sudden voltage spikes. The device's low insertion loss ensures that the desired signal passes through with minimal distortion. While this specific part is listed as END-OF-LIFE by the manufacturer, understanding its specifications can be helpful in identifying suitable replacement parts or for understanding the design considerations in older systems.

You May Also Be Interested in

International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess