EN
  • EN
  • DE

UPC2792TB-E3-A

Part No UPC2792TB-E3-A
Manufacturer California Eastern Labs
Catalog Electronic Wholesale
Description 5 V, SUPER MINIMOLD SILICON MMIC WIDEBAND AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1277628-UPC2792TB-E3-A
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2792TB-E3-A CAD Model

Description

The UPC2792TB-E3-A is a Silicon Bipolar MMIC Wideband Amplifier manufactured by California Eastern Labs (CEL). This amplifier is designed for a wide range of applications requiring high gain and low noise amplification in the RF and microwave spectrum.

Applications

  • Cellular and PCS base stations
  • CATV amplifiers
  • Instrumentation amplifiers
  • Wireless LANs
  • Satellite communications

Features

  • High Gain: Provides substantial signal amplification for improved system performance.
  • Wide Bandwidth: Operates over a broad frequency range, accommodating various applications.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • High Output Power: Delivers sufficient output power to drive subsequent stages.
  • Single Supply Voltage: Operates from a single supply voltage, simplifying power supply design.
  • Surface Mount Package: Available in a small surface-mount package for easy integration.

Benefits

  • Improved System Performance: High gain and low noise figure enhance overall system performance.
  • Versatile Application: Wide bandwidth allows for use in various applications.
  • Simplified Design: Single supply voltage simplifies power supply design.
  • Compact Solution: Small surface-mount package enables a more compact solution.

Additional Details

The UPC2792TB-E3-A typically requires external components for biasing and matching. The gain and bandwidth characteristics depend on the external components used. The device is designed to operate over an industrial temperature range. The E3-A suffix likely refers to a specific packaging or performance variant. It's crucial to consult the datasheet for specific biasing and matching requirements to optimize performance in a given application. Proper impedance matching is essential for achieving maximum gain and minimizing reflections. The amplifier is designed for high-frequency applications, requiring careful attention to layout and grounding techniques to prevent oscillations and ensure stability.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3874 $59.6850
59+ $1.9589 $115.5751
92+ $1.8977 $174.5884
126+ $1.8365 $231.3990
163+ $1.7752 $289.3576
218+ $1.5916 $346.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess