EN
  • EN
  • DE

PS710BL-1A-A

Part No PS710BL-1A-A
Manufacturer California Eastern Labs
Catalog Electronic Wholesale
Description 6-PIN DIP, 0.05 ohm LOW ON-STATE RESISTANCE 2.5 A CONTINUOUS LOAD CURRENT 1-ch Optical Coupled MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Manufacturer Homepage www.cel.com
RoHS State Request Verification
Win Source Part Number 758937-PS710BL-1A-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS710BL-1A-A CAD Model

Description

The PS710BL-1A-A is a solid state relay (SSR) manufactured by California Eastern Labs (CEL). It is designed for switching AC or DC loads in a variety of applications. It uses an LED to optically isolate the input control signal from the output switching circuitry.

Applications:

  • Industrial Control Systems: Used for switching loads in automated manufacturing equipment.
  • Lighting Control: Employed in lighting systems to control the on/off state of lights.
  • Heating and Cooling Systems: Found in HVAC systems for switching heating elements or cooling devices.
  • Security Systems: Used in security systems to switch alarms or other security devices.

Features:

  • Solid State Design: Offers high reliability and long life compared to electromechanical relays.
  • Optical Isolation: Provides electrical isolation between the input and output circuits.
  • Low Input Current: Requires a small amount of current to activate the relay.
  • High Switching Speed: Switches loads much faster than electromechanical relays.

Benefits:

  • Improved Reliability: Solid state design eliminates mechanical wear and tear.
  • Electrical Isolation: Protects control circuits from high voltage or current in the load circuit.
  • Reduced Power Consumption: Low input current minimizes power consumption.
  • Fast Switching: Enables precise and responsive control of loads.

Additional Details:

The PS710BL-1A-A typically has a load voltage rating of several hundred volts AC or DC, and a load current rating of several amps. The control voltage is typically around 3-5V DC. The optical isolation provides a high degree of protection against voltage transients and noise. The absence of moving parts makes it more resistant to shock and vibration compared to electromechanical relays. The SSR is often used in applications where frequent switching is required, as it can handle millions of switching cycles without degradation. Because it's a solid-state device, it doesn't produce audible clicking sounds during switching, making it suitable for noise-sensitive environments. The device is also typically RoHS compliant. A key consideration when using SSRs is the heat generated during switching, especially at higher load currents. Proper heat sinking may be required to maintain the device within its operating temperature range.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess