EN
  • EN
  • DE

RM10JTN270

Part No RM10JTN270
Manufacturer CAL-CHIP ELECTRONICS, INC.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128258-RM10JTN270
Categories Custom Parts
Manufacturer CAL-CHIP ELECTRONICS, INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM10JTN270 CAD Model

Description

The RM10JTN270 is a thick film chip resistor manufactured by CAL-CHIP ELECTRONICS, INC. This resistor is designed for general-purpose applications in electronic circuits, providing a stable and reliable resistance value. It features a compact size, making it suitable for high-density PCB designs.

Applications:

  • Current limiting in LED circuits.
  • Voltage division in sensor circuits.
  • Pull-up and pull-down resistors for microcontrollers and digital logic circuits.
  • Termination resistors for signal lines to prevent reflections.
  • General-purpose resistance in various electronic circuits.

Features:

  • Resistance Value: 27 Ohms (270).
  • Tolerance: Typically ±5%.
  • Power Rating: Typically 1/10W (0.1W).
  • Temperature Coefficient of Resistance (TCR): Typically ±200 ppm/°C.
  • Operating Temperature Range: -55°C to +155°C.
  • Compact Size: Small footprint for high-density PCB mounting (0603 or 0402 package depending on the exact model).
  • Thick Film Construction: Provides stable and reliable resistance.

Benefits:

  • Reliable Performance: Provides consistent resistance values over a wide temperature range.
  • Compact Size: Suitable for miniaturized electronic devices.
  • Cost-Effective: Economical solution for general-purpose resistance requirements.
  • Easy to Use: Compatible with standard SMT assembly processes.
  • RoHS Compliant: Environmentally friendly.

Additional Details:

The RM10JTN270 resistor is designed for surface mount technology (SMT) and is available in various packaging options such as tape and reel for automated assembly. The resistor's construction involves a thick film resistive element deposited on a ceramic substrate, ensuring long-term stability. The exact dimensions and power rating may vary slightly depending on the specific package size. Detailed specifications are available in the manufacturer's datasheet. This resistor is commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
QSI
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5,265+ $0.0110 $57.9150
12,825+ $0.0090 $115.4250
19,740+ $0.0088 $173.7120
27,030+ $0.0085 $229.7550
35,215+ $0.0082 $288.7630
46,875+ $0.0074 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,530 pieces
MOQ: 5265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess