EN
  • EN
  • DE

CLC2601ISO8X

Part No CLC2601ISO8X
Manufacturer Cadeka Microcircuits LLC.
Catalog END - OF - LIFE
Description Dual, Triple, and Quad 550MHz Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cadeka Microcircuits LLC.
Win Source Part Number 1161811-CLC2601ISO8X
Manufacturer Homepage www.cadeka.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLC2601ISO8X CAD Model

Description

The CLC2601ISO8X is a precision operational amplifier manufactured by Cadeka Microcircuits LLC. It is designed for high-performance applications requiring exceptional accuracy, low noise, and excellent stability over a wide temperature range. This amplifier integrates advanced circuit design techniques to achieve superior performance characteristics, making it suitable for demanding instrumentation and control systems.

Applications

  • Precision instrumentation amplifiers
  • Data acquisition systems
  • Medical equipment
  • Industrial process control
  • High-resolution analog-to-digital converters (ADCs)
  • Precision current sources

Features

  • Low offset voltage: Ensures high accuracy in signal amplification.
  • Low noise: Provides clean signal amplification, minimizing unwanted interference.
  • High open-loop gain: Delivers excellent signal linearity and precision.
  • Wide bandwidth: Supports high-frequency signal processing.
  • Excellent common-mode rejection ratio (CMRR): Rejects common-mode noise effectively.
  • Excellent power supply rejection ratio (PSRR): Maintains stable operation even with power supply variations.
  • ISO8 package: Provides electrical isolation for enhanced safety and performance in sensitive applications.

Benefits

  • Improved accuracy in measurement systems due to low offset voltage and high gain.
  • Enhanced signal clarity and reduced noise interference, leading to more reliable data.
  • Stable and predictable performance across varying operating conditions.
  • Increased system reliability due to robust design and isolation.
  • Optimized performance in high-resolution data acquisition applications.

Additional Details

The CLC2601ISO8X is typically characterized by its very low input offset voltage, often in the microvolt range, which minimizes errors in precision amplification. Its high open-loop gain ensures accurate signal reproduction, while its wide bandwidth allows for processing high-frequency signals without significant distortion. The ISO8 package provides galvanic isolation, which is crucial in applications where electrical safety and noise reduction are paramount. The device's performance is specified over a wide temperature range, ensuring reliable operation in diverse environments. This amplifier is often used in applications requiring high precision and stability, such as medical devices, industrial sensors, and high-end audio equipment.

Cadeka Microcircuits designed the CLC2601ISO8X with demanding applications in mind, where precision and reliability are critical. Its combination of low noise, high gain, and excellent stability makes it an ideal choice for designers seeking to achieve superior performance in their systems. The isolation provided by the ISO8 package adds an extra layer of protection and enhances overall system integrity.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,756 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess