Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Caddock Electronics Inc.
Series Kool-Pak®MP900
Package Tube
Product Status Active
Resistance 100 Ohms
Tolerance ±1%
Power (Watts) 30W
Composition Thick Film
Features Moisture Resistant, Non-Inductive
Temperature Coefficient -20/ +80ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220
Size / Dimension 0.410" L x 0.125" W (10.41mm x 3.18mm)
Height - Seated (Max) 0.650" (16.52mm)
Number of Terminations 2
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Win Source Part Number 847942-MP930-100-1%
Ultra Librarian 3D Model Ultra Librarian MP930-100-1% CAD Model

Description

The 847942-MP930-100-1% is a through-hole resistor from the Kool-Pak®MP900 series by Caddock Electronics Inc.

  • Properties: Moisture-resistant and non-inductive
  • Power Rating: 30W
  • Resistance: 100 Ohms
  • Tolerance: ±1%
  • Composition: Thick film
  • Terminations: Two
  • Size: 0.410" L x 0.125" W (10.41mm x 3.18mm)
  • Seated Height: 0.650" (16.52mm)
  • Package: Tube
  • Standard Package Quantity: 50 pcs
  • Temperature Coefficient: -20/ +80ppm/°C
  • Operating Temperature: -55°C to 150°C
  • Applications: Various electronic circuits and power management applications

You May Also Be Interested in

Ohmite
5W 820 OHMS VITREOUS 5%
Need more? Email Us
ECAD model for 25J820E
Vishay
RES 17.4K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C1742FC100
Vishay
RES 0.47 OHM 30W 5% TO220
Need more? Email Us
ECAD model for LTO030FR4700JTE3
Yageo
RES 200K OHM 5% 1/4W AXIAL
Need more? Email Us
ECAD model for CFR-25JR-52-200K
Ohmite
10W 25K OHMS SILICONE 1%
Need more? Email Us
ECAD model for 40F25KE
Vishay
RES 10K OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F10001JTE3
Ohmite
5W 820 OHMS SILICONE 1%
Need more? Email Us
ECAD model for 45F820E
Ohmite
RES 3 GOHM 1% 1W RADIAL
Need more? Email Us
ECAD model for SM102033007FE
Vishay
RES 430K OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000104303JR500

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1481 $55.3329
20+ $5.0446 $100.8920
31+ $4.8870 $151.4970
43+ $4.7293 $203.3599
55+ $4.5717 $251.4435
74+ $4.0987 $303.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19 pieces
MOQ: 9 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention