EN
  • EN
  • DE

SDA04H0K

Part No SDA04H0K
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 25MA 24V  /  Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SDA
Package Tube
Product Status Obsolete
Circuit SPST
Number of Positions 4
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.189" (4.80mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Tape Seal
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphthalamide (PPA)
Length 0.476" (12.09mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names *SDA04H0K,CKN1308
Standard Package 35
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233737-SDA04H0K
Ultra Librarian 3D Model Ultra Librarian SDA04H0K CAD Model

Description

The SDA04H0K is a tactile switch manufactured by C&K Components. Tactile switches are electromechanical devices that provide a tactile feedback to the user when pressed, indicating that the switch has been activated. This particular model is designed for surface mounting on printed circuit boards (PCBs) and is commonly used in a variety of electronic devices.

Applications:

  • Consumer Electronics: Used in remote controls, mobile phones, and audio/video equipment.
  • Industrial Equipment: Employed in control panels, instrumentation, and testing devices.
  • Medical Devices: Integrated into diagnostic equipment and patient monitoring systems.
  • Automotive Electronics: Used in car audio systems, navigation controls, and dashboard switches.
  • Computer Peripherals: Found in keyboards, mice, and other input devices.

Features:

  • Surface Mount Design: Allows for automated assembly and efficient PCB layout.
  • Tactile Feedback: Provides a clear indication of switch activation.
  • Compact Size: Suitable for applications where space is limited.
  • High Reliability: Designed for long-term performance and durability.
  • Low Profile: Minimizes the overall height of the component on the PCB.

Benefits:

  • Efficient Assembly: Surface mount design reduces manufacturing time and costs.
  • User-Friendly Interface: Tactile feedback enhances the user experience.
  • Versatile Application: Can be used in a wide range of electronic devices.
  • Long Service Life: Ensures reliable operation over extended periods.
  • Space-Saving Design: Compact size allows for integration into small devices.

The SDA04H0K is typically constructed with a robust housing and reliable internal contacts to ensure consistent performance. Its specifications often include details such as operating force, travel distance, contact resistance, and operating temperature range. The tactile feedback is carefully engineered to provide a positive and responsive feel, making it a preferred choice for applications where user interaction is critical. This switch provides a dependable solution for many human-machine interface applications.

You May Also Be Interested in

C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
C&K Components
SW ROTARY DIP HEX COMP 0.4VA 20V
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Lowest to $68.2500
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Lowest to $0.7169

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess