EN
  • EN
  • DE

S802C21S207Q

Part No S802C21S207Q
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE DPDT 15A 125V / Slide Switch DPDT Panel Mount, Snap-In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series S
Package Bulk
Circuit DPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 125 V
Actuator Type Snap on Cap
Actuator Length 5.08mm
Contact Material Copper
Contact Finish Silver
Mounting Type Panel Mount, Snap-In
Termination Style Quick Connect - 0.110" (2.8mm)
Features Black Actuator
Temperature Range - Operating -30°C ~ 65°C
Actuator Material Polyamide (PA66), Nylon 6/6
Switch Travel 4.57mm
Electrical Life 10,000 Cycles
Base Product Number S802C21
Other Names *S802C21S207Q,CKC5105,2266-S802C21S207Q
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1233171-S802C21S207Q
Ultra Librarian 3D Model Ultra Librarian S802C21S207Q CAD Model

Description

This switch is a part of the S series and has a DPDT circuit.

  • Series: S series
  • Circuit: DPDT
  • Termination Style: Quick Connect of 0.110 inches
  • Voltage Rating: 125V AC
  • Actuator Material: Polyamide and nylon 6/6
  • Contact Material: Copper with a silver finish
  • Actuator Type: Snap-On Cap
  • Actuator Length: 5.08mm
  • Switch Travel: 4.57mm
  • Operating Temperature Range: -30°C to 65°C
  • Electrical Life: 10,000 cycles
  • Mounting: Panel Mountable and Snap-In
  • Package: Bulk
  • Standard Packages: 72
  • ECCN: EAR99
  • REACH: REACH unaffected

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE SP3T 0.3A 125V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 300MA 30V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V
Need more? Email Us
Apem Inc.
SWITCH SLIDE DPDT 4A 125V
Need more? Email Us
CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess