Products specifications Report Issue?

Number of Positions 3
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 1
Circuit per Deck SP3T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 250mA (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 10.16mm
Angle of Throw 30°
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Depth Behind Panel 10.42mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559533-MC03S1NCGD
Ultra Librarian 3D Model Ultra Librarian MC03S1NCGD CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROTARY 3POS 150MA 60V
Need more? Email Us
ECAD model for RTAP4ES03M25NS
C&K Components
SWITCH ROTARY 5POS 250MA 125V
Need more? Email Us
ECAD model for MB00S2NZQD
Grayhill Inc.
SWITCH ROTARY 2-10POS 150MA 115V
Need more? Email Us
ECAD model for 50DP36-01-1-AJN
Electroswitch
SWITCH ROTARY 2-6POS 100MA 125V
Need more? Email Us
ECAD model for C3P0206N-A
Grayhill Inc.
SWITCH ROTARY 2-12POS 250MA 115V
Need more? Email Us
ECAD model for 71BD30-02-1-AJN
C&K Components
SWITCH ROTARY 3POS 5A 125V
Need more? Email Us
ECAD model for R10307RR02Q
C&K Components
SWITCH ROTARY 6POS 250MA 125V
Need more? Email Us
ECAD model for MD06L1NCQD
E-SWITCH
SWITCH ROTARY 6POS 350MA 125V
Need more? Email Us
ECAD model for KC26A9.501NLS
Grayhill Inc.
SWITCH ROTARY 6POS 200MA 115V
Need more? Email Us
ECAD model for 75AP36-01-1-06N

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention