EN
  • EN
  • DE

LCS052A05WC22AC

Part No LCS052A05WC22AC
Manufacturer C&K Components
Catalog OEM Parts (J - L)
Description Basic / Snap Action Switches Subminiature Sealed Snap-acting Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053139-LCS052A05WC22AC
Categories OEM Parts(J-L)
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCS052A05WC22AC CAD Model

Description

The LCS052A05WC22AC is a tactile switch from C&K Components. Tactile switches are electromechanical devices that provide a distinct tactile feedback when pressed, confirming switch activation. This particular model is designed for surface mounting on printed circuit boards and is often used in control panels, user interfaces, and various electronic devices.

Applications

  • Control Panels
  • User Interfaces
  • Electronic Devices
  • Remote Controls
  • Keypads

Features

  • Switch Function: Normally Open (NO)
  • Contact Arrangement: SPST (Single Pole Single Throw)
  • Mounting Type: Surface Mount (SMD/SMT)
  • Operating Force: Consult datasheet for specific value
  • Travel: Consult datasheet for specific value
  • Contact Rating: Consult datasheet for specific value
  • Operating Temperature: -40°C to +85°C (typical)
  • Termination Style: Gull Wing

Benefits

  • Tactile Feedback: Provides clear confirmation of switch activation.
  • Compact Size: Surface mount design saves space on the PCB.
  • Reliable Performance: Designed for long-lasting performance and consistent operation.
  • Easy to Integrate: Compatible with standard PCB manufacturing processes.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.

This tactile switch is commonly used in applications where a reliable and user-friendly interface is required. The surface mount design allows for easy integration into automated assembly processes. The gull wing termination style provides secure and reliable solder joints. The specific operating force and travel should be considered when selecting a tactile switch for a particular application. Consult the manufacturer's datasheet for detailed specifications and performance characteristics.

When selecting a tactile switch, it is important to consider the operating force, travel, contact rating, and operating temperature range. The LCS052A05WC22AC provides a reliable and efficient solution for a wide range of user interface applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3205 $58.5640
20+ $6.0066 $120.1320
30+ $5.8189 $174.5670
42+ $5.6312 $236.5104
54+ $5.4435 $293.9490
71+ $4.8803 $346.5013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess