EN
  • EN
  • DE

LCA10150P00SC

Part No LCA10150P00SC
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 10A 125V / Switch SPDT Chassis Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr C&K
Series LCA
Package Tray
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 10A (AC)
Voltage Rating - AC 125 V
Actuator Type Round (Pin Plunger)
Mounting Type Chassis Mount
Termination Style Solder Lug
Operating Force 150gf
Release Force 25gf
Pretravel 0.043" (1.1mm)
Differential Travel 0.008" (0.2mm)
Overtravel 0.015" (0.4mm)
Temperature Range - Operating -40°C ~ 125°C
Operating Position 0.335" (8.5mm)
Electrical Life 10,000 Cycles
Mechanical Life 300,000 Cycles
Base Product Number LCA10150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Other Names *LCA10150P00SC,LCA10A140P00SC,*LCA10A140P00SC,CKN9174
Standard Package 100
Win Source Part Number 1052850-LCA10150P00SC
Ultra Librarian 3D Model Ultra Librarian LCA10150P00SC CAD Model

Description

The 1052850-LCA10150P00SC is a limit switch with a SPDT circuit and an on-mom switch function.

  • Circuit: SPDT
  • Switch Function: On-Mom
  • Actuator Type: Round (Pin Plunger)
  • Electrical Life: 10,000 Cycles
  • Operating Force: 150gf
  • Mechanical Life: 300,000 Cycles
  • Release Force: 25gf
  • Pretravel: 0.043" (1.1mm)
  • Differential Travel: 0.008" (0.2mm)
  • Overtravel: 0.015" (0.4mm)
  • Operating Position: 0.335" (8.5mm)
  • Mounting Type: Chassis Mount
  • Temperature Range: -40°C to 125°C
  • MSL Level: 1 (Unlimited)
  • Current Rating: 10A (AC)
  • REACH Status: REACH Unaffected
  • HTSUS: 8536.50.7000
  • Manufacturer: C&K
  • Available from: Win Source with part number 1052850-LCA10150P00SC

You May Also Be Interested in

Honeywell
BASIC SWITCH V BASICS V15 / Switch SPST-NO Chassis Mount
Lowest to $4.9478
Omron
Basic / Snap Action Switches Subminiature Basic Switch
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 30V / Switch SPDT Chassis Mount
Lowest to $8.7454
Omron
SWITCH SNAP ACT SPST-NO 16A 250V / Switch SPST-NO Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACT 4PST 750MA 250V / Switch 4PST-2NO/2NC Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $2.8159
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V / Switch SPST-NO Through Hole
Lowest to $0.2329
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole, Right Angle
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5199 $57.9577
56+ $2.0677 $115.7912
87+ $2.0030 $174.2610
120+ $1.9385 $232.6200
155+ $1.8738 $290.4390
207+ $1.6800 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
In Stock: 440 pieces Factory Stock: 440 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess