EN
  • EN
  • DE

M24C32-DRMF3TG/K

Part No M24C32-DRMF3TG/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 32KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-MLP (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-MLP (2x3)
Base Product Number M24C32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1352498-M24C32-DRMF3TG/K
Ultra Librarian 3D Model Ultra Librarian M24C32-DRMF3TG/K CAD Model

Description

The M24C32-DRMF3TG/K is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a leader in semiconductor solutions. This particular model is part of the M24C series, which is known for its high-speed data storage and retrieval capabilities. Designed to meet the rigorous demands of modern electronic applications, this EEPROM provides a robust storage solution for a wide range of devices.

Key Features

  • Memory Size: The M24C32-DRMF3TG/K offers a substantial 32-kilobit storage capacity, which is ideal for storing configurations, settings, and small amounts of data that need to be preserved across power cycles.
  • Data Retention: It boasts an impressive data retention period, ensuring that the information remains intact for an extended period, even without power.
  • Interface: The device supports a two-wire I2C serial interface, allowing for easy integration into existing systems with minimal pin count and straightforward communication protocols.
  • Write Cycle Times: This EEPROM has fast write cycle times, enabling quick updates to stored data, which is crucial for applications requiring frequent data changes.
  • Operating Voltage Range: The device operates across a wide voltage range, making it versatile for use in various electronic circuits and systems.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.
  • Packaging: The M24C32-DRMF3TG/K comes in a compact, surface-mount package that is suitable for automated assembly processes, saving space on the PCB and reducing overall product size.

Applications

The M24C32-DRMF3TG/K is suitable for a diverse range of applications, including:

  • Consumer electronics, such as smart appliances and wearable devices
  • Industrial control systems, where reliable data storage is essential
  • Automotive systems, for storing configuration and user preference data
  • Telecommunication systems, such as mobile phones and network equipment
  • Medical devices, where accuracy and data integrity are paramount

Overall, the M24C32-DRMF3TG/K from STMicroelectronics represents a reliable and flexible non-volatile memory solution that meets the needs of today's technologically advanced and data-driven applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8591 $60.1370
165+ $0.7049 $116.3085
255+ $0.6830 $174.1650
350+ $0.6609 $231.3150
455+ $0.6389 $290.6995
605+ $0.5728 $346.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess