EN
  • EN
  • DE

K12P BK 1.5 2.5N

Part No K12P BK 1.5 2.5N
Manufacturer C&K Components
Catalog Switches Accessories - Caps
Description CAP TACTILE ROUND GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Tactile
Shape Round
Color Green
Illumination Non-Illuminated
For Use With/Related Products KSA Series
Mounting Type Snap Fit
Size 8.00mm Dia x 3.50mm H
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1508370-K12P BK 1.5 2.5N
Ultra Librarian 3D Model Ultra Librarian K12P BK 1.5 2.5N CAD Model

Description

N

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
NKK Switches
CAP ROCKER RECTANGULAR RED
Need more? Email Us
Honeywell
BUTTON FOR SWITCH/INDICATORS
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/WHT
Need more? Email Us
C&K Components
SWITCH CAP
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQ RED/RED LED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECT CLEAR/GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess