EN
  • EN
  • DE

BD12AV

Part No BD12AV
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 100MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer C&K Components
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 12
Current Rating 100mA
Voltage Rating 5VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.380" (9.64mm)
Mounting Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Body Material Polybutylene Terephthalate (PBT), Glass Filled
Length 1.280" (32.51mm)
Temperature Range - Operating -40°C to 85°C
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Win Source Part Number 200949-BD12AV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD12AV CAD Model

Description

BD12AV - High-Efficiency Voltage Regulator

The BD12AV is a robust high-efficiency voltage regulator designed for a variety of applications requiring stable power supply. It ensures reliable performance with minimal energy loss, making it ideal for both consumer electronics and industrial applications.

  • Applications:
    • Power management in microcontrollers
    • Battery-operated devices
    • Telecommunications equipment
  • Features and Benefits:
    • Low dropout voltage for enhanced efficiency
    • Overcurrent protection to prevent damage
    • Wide operating temperature range for versatile use
    • Compact package design for space-constrained applications
  • Additional Details: The BD12AV offers a seamless integration into existing circuits, ensuring uninterrupted power supply and performance. Its compact form factor allows for easy installation in modern electronic designs.

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5319
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7396
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0214 $60.2568
29+ $4.1201 $119.4829
44+ $3.9914 $175.6216
60+ $3.8627 $231.7620
78+ $3.7339 $291.2442
104+ $3.3477 $348.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess