EN
  • EN
  • DE

A20405RNCQ

Part No A20405RNCQ
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 4POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 4
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP4T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 12.70mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Depth Behind Panel 14.48mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559419-A20405RNCQ
Ultra Librarian 3D Model Ultra Librarian A20405RNCQ CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 12POS 150MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 5POS 5A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 6POS 2.5A 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-12POS 1A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 150MA 115V
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY 11POS 750MA 125V
Need more? Email Us
NKK Switches
STD SIZE ROTARY/POWER RATED
Need more? Email Us
C&K Components
SWITCH ROTARY 12POS 2.5A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess