Products specifications

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Pushbutton Switch SPDT Standard Panel Mount, Rear
Manufacturer C&K Components
Series 8060
Package Tray
Operating Temperature Range -30°C ~ 65°C
Mounting Panel Mount, Rear
Family Name 8168SH
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9035
Other Part Number *8168SHCQE2, 8168SHCQE2-ND, CKN10189
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844534-8168SHCQE2
Ultra Librarian 3D Model Ultra Librarian 8168SHCQE2 CAD Model

Description

The C&K Components 8060 series pushbutton switch is a SPDT standard panel mount switch designed for rear mounting. This 8168SH switch has an operating temperature range of -30°C to 65°C and comes in a tray package.

  • Switch Type: Pushbutton
  • Configuration: SPDT
  • Mounting Type: Panel Mount
  • Mounting Location: Rear Mounting
  • Temperature Range: -30°C to 65°C
  • Package: Tray
  • Family: 8168SH
  • Category: Switches
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity per Package: 1
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 9 weeks
  • REACH: Affected
  • HTSUS: 8536.50.9035
  • Other Part Numbers: *8168SHCQE2, 8168SHCQE2-ND, CKN10189

You May Also Be Interested in

NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
ECAD model for YB16WSKW01-5D-JD
E-Switch
SWITCH PUSH DPDT 0.1A 30V
Need more? Email Us
ECAD model for PBH2UOANAGX
C&K Components
SWITCH PUSH SPDT 0.25A 50V
Lowest to $7.3127
ECAD model for ELUMOASAQ8C12
C&K Components
SWITCH PUSH SPDT 0.4VA 20V / Pushbutton Switch SPDT Standard Through Hole, Right Angle
Lowest to $20.8599
ECAD model for EP12SD1ABE
TE Connectivity
SWITCH PUSHBUTTON SPST-NO 100MA / Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Need more? Email Us
ECAD model for MSPM101CS104
ALPS Electric
Switch Tactile Button J-Bend 0.05A 12VDC 1.2N SMD T/R
Lowest to $1.0259
ECAD model for SKRHACE010
Schurter Inc.
Electromechanical Switch Vandal-Proof Mechanical Switch N.O. SPDT 0.125A
Need more? Email Us
ECAD model for 12.412.806.028
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.1273
ECAD model for 3-1825910-1
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Lowest to $8.9313
ECAD model for RKJXL100401V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention