EN
  • EN
  • DE

VKA50LS24

Part No VKA50LS24
Manufacturer C&D Technologies
Catalog Electronic Wholesale
Description 50 WATT SINGLE OUTPUT HALF BRICK DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer C&D Technologies
Win Source Part Number 1279342-VKA50LS24
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VKA50LS24 CAD Model

Description

The VKA50LS24 is a DC-DC converter module manufactured by C&D Technologies (now Murata Power Solutions). It is designed to provide a regulated DC output voltage from a DC input voltage. These converters are commonly used in a variety of applications requiring isolated and regulated power.

Applications

  • Telecommunications: Used in telecommunication infrastructure equipment.
  • Data Communications: Found in data communication systems and networking equipment.
  • Industrial Control: Employed in industrial control systems for powering sensors and actuators.
  • Transportation: Used in transportation applications for powering electronic systems in vehicles and trains.
  • Medical Equipment: Can be found in certain medical devices requiring isolated DC power.

Features

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • Isolation: Provides electrical isolation between input and output.
  • High Efficiency: Designed for high efficiency operation.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive voltage.
  • Overtemperature Protection: Features overtemperature protection to prevent overheating.
  • Short Circuit Protection: Incorporates short circuit protection for enhanced reliability.

Benefits

  • Reliable Power: Provides a stable and reliable DC output voltage.
  • Isolation: Electrical isolation enhances safety and reduces noise.
  • Efficient Operation: High efficiency minimizes power losses and reduces heat.
  • Protection Features: Overvoltage, overtemperature, and short circuit protection enhance reliability.

Additional Details

The VKA50LS24 operates with a nominal input voltage of 24VDC and provides a regulated output voltage. The specific output voltage and current ratings, as well as the operating temperature range and isolation voltage, should be verified in the Murata Power Solutions datasheet. The module often incorporates remote sense and trim functions for fine-tuning the output voltage. It's also crucial to review the derating curves in the datasheet to ensure reliable operation at different temperatures and load conditions.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess