EN
  • EN
  • DE

HPR116

Part No HPR116
Manufacturer C&D Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description SERIES DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer C&D Technologies
Win Source Part Number 1181702-HPR116
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPR116 CAD Model

Description

The HPR116 is a DC-DC converter manufactured by C&D Technologies. It is designed to provide a regulated output voltage from a DC input, making it suitable for various applications requiring stable power. It's a board-mountable module that simplifies power supply design. These converters are often used in telecommunications, industrial control, and other electronic systems where efficient and reliable power conversion is essential.

Applications

  • Telecommunications equipment: Powering various telecom components, such as routers, switches, and modems.
  • Industrial automation systems: Supplying power to sensors, controllers, and other industrial devices.
  • Data centers: Providing regulated power for servers and networking equipment.
  • Transportation systems: Powering electronic components in trains, buses, and other vehicles.
  • Medical equipment: Providing isolated power for critical medical devices.

Features

  • DC-DC conversion: Converts a DC input voltage to a regulated DC output voltage.
  • High efficiency: Minimizes power loss during conversion.
  • Wide input voltage range: Accommodates a variety of input voltage sources.
  • Overvoltage protection: Protects the converter and connected devices from overvoltage conditions.
  • Overcurrent protection: Limits the output current to prevent damage from overloads.

Benefits

  • Stable power supply: Provides a reliable and consistent power source for sensitive electronic components.
  • Efficient energy usage: Reduces energy consumption and operating costs.
  • Versatile application: Can be used in a wide range of applications with different input voltage requirements.
  • Enhanced system reliability: Protects connected devices from voltage fluctuations and overloads.
  • Simplified system design: Streamlines power supply design and integration.

The HPR116 DC-DC converter is typically available in a board-mountable package for easy integration into electronic systems. Key specifications include its input voltage range, output voltage, output current, and efficiency. It also includes protection features such as overvoltage, overcurrent, and short-circuit protection. The module is designed to operate within a specific temperature range, and adherence to these specifications ensures optimal performance and reliability. C&D Technologies is known for manufacturing high-quality power conversion products, and the HPR116 reflects this commitment to performance and durability.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess