Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bytes
Win Source Part Number 1251490-SMBJ40C
Manufacturer Homepage 0
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Voltage - Breakdown (Min) 42.08V
Voltage - Clamping (Max) @ Ipp 67.73V
Current - Peak Pulse (10/1000µs) 9.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature -65°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Product Status Active
Voltage - Breakdown (Min) 44.4V
Voltage - Clamping (Max) @ Ipp 71.4V
Current - Peak Pulse (10/1000µs) 8.8A
Operating Temperature -55°C ~ 150°C (TJ)
Supplier Device Package DO-214AA (SMB)
Ultra Librarian 3D Model Ultra Librarian SMBJ40C CAD Model

Description

The SMBJ40C is a surface mount transient voltage suppressor diode from Bytes.

  • Peak Pulse Power Dissipation: 600W
  • Breakdown Voltage: 40V
  • Purpose: Protect sensitive electronic equipment from voltage transients
  • RoHS Compliant: Yes
  • Applications: Data communication, industrial control, and automotive electronics

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 8VWM 22VC DFN1006D-2 / 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
ECAD model for PESD8V0S1ULDYL
Comchip Technology
TVS DIODE 5VWM 20VC SOD323 / 20V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0-HF
Panjit
ULTRA LOW CAPACITANCE ESD PROTEC / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Need more? Email Us
ECAD model for PE1605C2A_R1_00001
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Amazing
TVS DEVICE 1-CHANNEL 5V / Clamp Ipp Tvs Diode Surface Mount DFN0603P2Y
Lowest to $0.0329
ECAD model for AZ5A75-01F
Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP
STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U
Rohm Semiconductor
TVS DIODE 22VWM 38VC SSD3 / 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Need more? Email Us
ECAD model for MMBZ27VCLFHT116
Comchip Technology
DIODE ESD 5VWM 10VC 0201/DFN0603 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Need more? Email Us
ECAD model for CPDZC5V0HP-HF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0434 $50.1270
2,810+ $0.0356 $100.0360
4,350+ $0.0345 $150.0750
5,990+ $0.0334 $200.0660
7,740+ $0.0323 $250.0020
10,345+ $0.0290 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,400 pieces
MOQ: 1155 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention