EN
  • EN
  • DE

DAC65JP

Part No DAC65JP
Manufacturer Burr-Brown (TI)
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231055-DAC65JP
Categories Custom Parts
Manufacturer Burr-Brown (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC65JP CAD Model

Description

The DAC65JP is a precision, low-power, serial input digital-to-analog converter (DAC) manufactured by Burr-Brown, which is now part of Texas Instruments (TI). It is designed to provide accurate and reliable analog voltage outputs from digital data, suitable for a wide range of applications requiring precise control.

Applications

  • Process control systems requiring precise analog voltage control.
  • Data acquisition systems for converting digital data to analog signals.
  • Programmable voltage and current sources.
  • Automated test equipment (ATE).
  • Closed-loop control systems.

Features

  • High resolution (typically 12-bit or higher) for accurate analog output.
  • Low power consumption, suitable for battery-powered applications.
  • Serial interface (SPI or I2C) for easy communication with microcontrollers.
  • Internal voltage reference for stable and accurate output voltage.
  • Small package size, enabling compact designs.

Benefits

  • Precise and stable analog voltage output for accurate control and measurement.
  • Low power consumption extends battery life in portable devices.
  • Easy integration with microcontrollers via serial interface.
  • Reduced system complexity due to the integrated voltage reference.
  • Compact size allows for use in space-constrained applications.

Additional Details

The DAC65JP typically operates from a single supply voltage (e.g., 2.7V to 5.5V). The output voltage range is determined by the internal voltage reference, and the serial interface allows for easy programming of the DAC output. It often includes power-down modes to further reduce power consumption when not in use. The device's accuracy is usually specified in terms of integral nonlinearity (INL) and differential nonlinearity (DNL). Always consult the official Texas Instruments datasheet for specific electrical characteristics, timing diagrams, and application recommendations.

You May Also Be Interested in

Chilisin
Lowest to $0.0019
ACX
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
C&K Components
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Chilisin
Lowest to $0.0021
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess