EN
  • EN
  • DE

DAC1600KP-V

Part No DAC1600KP-V
Manufacturer Burr-Brown (TI)
Catalog END - OF - LIFE
Description MONOLITHIC 16 BIT RESOLUTION DIGITAL - TO - ANALOG CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1166433-DAC1600KP-V
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1600KP-V CAD Model

Description

The DAC1600KP-V is a high-speed, 16-bit digital-to-analog converter (DAC) manufactured by Burr-Brown (later acquired by Texas Instruments). It is designed for applications requiring high dynamic performance and accuracy.

Applications:

  • Digital Audio: Used in professional audio equipment, such as mixing consoles, synthesizers, and digital effects processors, for high-fidelity audio reproduction.
  • Instrumentation: Employed in test and measurement equipment, including signal generators, waveform generators, and precision voltage sources.
  • Medical Imaging: Integrated into medical imaging systems, such as ultrasound and MRI machines, for accurate signal generation and control.
  • ATE (Automated Test Equipment): Used in ATE systems for testing analog and mixed-signal integrated circuits.
  • Industrial Control: Applied in industrial control systems for precise control of analog signals, such as voltage and current.

Features:

  • High Resolution: Offers 16-bit resolution, providing high accuracy and fine signal control.
  • High Speed: Features a high update rate, enabling fast signal generation and processing.
  • Low Glitch: Designed with low glitch energy, minimizing unwanted transients in the output signal.
  • Low Distortion: Provides low total harmonic distortion (THD), ensuring high signal fidelity.
  • Wide Output Voltage Range: Supports a wide output voltage range, accommodating various application requirements.

Benefits:

  • Precise Signal Generation: Enables precise generation of analog signals, improving the accuracy of test and measurement equipment.
  • High-Fidelity Audio Reproduction: Provides high-fidelity audio reproduction in professional audio applications.
  • Improved Image Quality: Enhances image quality in medical imaging systems by providing accurate signal control.
  • Faster Testing: Allows for faster testing of integrated circuits in ATE systems.
  • Enhanced Control: Offers enhanced control of analog signals in industrial control systems.

Additional Details: The DAC1600KP-V typically operates from a dual power supply. Key specifications often include a settling time in the nanosecond range and a signal-to-noise ratio (SNR) that supports high-dynamic-range applications. It also may feature a parallel data interface for ease of integration with digital systems.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess