EN
  • EN
  • DE
  • IT

IPG-2229

Part No IPG-2229
Manufacturer Bud Industries
Catalog Cable and Cord Grips
Description CABLE GLAND 4.1-7.9MM PG9 NYLON  /  Cable Gland 0.16" ~ 0.31" (4.1mm ~ 7.9mm) Nylon PG9 Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr Bud Industries
Series IPG
Package Bulk
Type Cable Gland
Cable Diameter 0.16" ~ 0.31" (4.1mm ~ 7.9mm)
Thread Size PG9
Panel Hole Size 0.600" (15.2mm)
Material Nylon
Includes Gasket
Color Black
Ingress Protection IP66 - Dust Tight, Water Resistant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Other Names 377-2184
Standard Package 1
Win Source Part Number 985947-IPG-2229
Ultra Librarian 3D Model Ultra Librarian IPG-2229 CAD Model

Description

The IPG series cable gland is a high-quality cable and cord grip designed for use in cable and wire management applications.

  • Construction: black nylon
  • IP Rating: IP66
  • Cable Diameter Range: 0.16" to 0.31" (4.1mm to 7.9mm)
  • Panel Hole Size: 0.600" (15.2mm)
  • Thread Size: PG9
  • Includes: gasket

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE GRIP 3-6.5MM 9/16-24 ZINC
Need more? Email Us
Conta-Clip, Inc.
Cable Gland - Multiple Openings Brass, Nickel Plated PG16 Silver
Need more? Email Us
Heyco Products Corporation
Cable Grip Polyamide (PA66), Nylon 6/6 1/2" NPT Black
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 16-20.5MM 3/4\
Need more? Email Us
HARTING
CABLE GLAND 32-36MM PG36 METAL
Need more? Email Us
HARTING
Cable Gland M25
Need more? Email Us
LEMO
CABLE GRIP 4.2-5.2MM M9 BRASS
Need more? Email Us
Heyco Products Corporation
BRASS CGHT M25-205
Lowest to $140.2898
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG42 Gray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess