EN
  • EN
  • DE

HC-14101

Part No HC-14101
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description CHASSIS VALULINE 3.5" X 17" X13"  /  Metal, Aluminum Chassis, Enclosed 13.000" L x 17.000" W x 3.500" H (330.20mm x 431.80mm x 88.90mm) White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Components
Mfr Bud Industries
Series Valuline
Package Bulk
Type Chassis, Enclosed
Dimension 13.000" L x 17.000" W x 3.500" H (330.20mm x 431.80mm x 88.90mm)
Features Handles
Color White
Material Metal, Aluminum
For Use With/Related Products 19" Panel Width Racks
Ventilation Non-Vented
Weight 7.5 lbs (3.4 kg)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.5000
Other Names HC14101,HC 14101,377-1239
Standard Package 1
Win Source Part Number 968445-HC-14101
Ultra Librarian 3D Model Ultra Librarian HC-14101 CAD Model

Description

The Bud Industries HC14101 is a high-quality enclosure that is designed to meet the demands of various electronic applications.

  • Series: Valuline
  • Material: Metal and Aluminum
  • Color: White
  • Handles: Yes
  • Panel Width: 19"
  • Vented: No
  • Standard Package: 1
  • Weight: 7.5 lbs (3.4 kg)
  • Dimensions: 13.000" L x 17.000" W x 3.500" H (330.20mm x 431.80mm x 88.90mm)
  • Manufacturer: Bud Industries

You May Also Be Interested in

3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 23.6X31.5X70.3 / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm) Beige, Black
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 4.707"L X 4.724"W / Box Plastic, ABS Gray Cover Included 4.707" L x 4.724" W (119.56mm x 119.99mm) X 2.381" (60.48mm)
Need more? Email Us
Altech corporation
BOX PLASTIC GRAY / Box Plastic, Polystyrene Gray Hand Held, Cover Included X 2.240" (56.90mm)
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 16"W / Box Metal, Steel Gray Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 9.000" (228.60mm)
Need more? Email Us
Hammond Manufacturing
BOX PLAS GRAY 7.402"L X 4.331"W / Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402" L x 4.331" W (188.00mm x 110.00mm) X 3.937" (100.00mm)
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS 6"LX6"W / Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 5.984" L x 5.984" W (152.00mm x 152.00mm) X 4.016" (102.00mm)
Need more? Email Us
Bud Industries
BOX ALUM NAT 10.315"L X 7.165"W / Box Metal, Aluminum Natural Cover Included 10.315" L x 7.165" W (262.00mm x 181.99mm) X 3.543" (90.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess